EN
  • EN
  • DE

SI1172G2-B3-GM

Part No SI1172G2-B3-GM
Manufacturer Silicon Labs
Catalog Specialized Sensors
Description IC / Biometric Optical Heart Rate Sensor I²C, SPI Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Silicon Labs
Package Bulk
Product Status Obsolete
Sensor Type Biometric Optical Heart Rate
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342624-SI1172G2-B3-GM
Ultra Librarian 3D Model Ultra Librarian SI1172G2-B3-GM CAD Model

Description

The SI1172G2-B3-GM is a highly integrated proximity and ambient light sensor from Silicon Labs. It incorporates an infrared (IR) LED, photodiode, and advanced digital signal processing to provide accurate proximity detection and ambient light sensing. This sensor is designed for applications requiring gesture recognition, proximity detection for display management, and ambient light sensing for automatic brightness adjustment. The 'B3' likely indicates a specific revision or configuration, and 'GM' refers to the package type (QFN).

Applications

  • Mobile Phones and Tablets: Proximity detection for disabling the touchscreen during phone calls and ambient light sensing for automatic display brightness adjustment.
  • Wearable Devices: Proximity sensing for gesture recognition and activity detection.
  • Notebook Computers: Ambient light sensing for automatic keyboard backlight control.
  • Smart Home Devices: Proximity detection for user interface activation and ambient light sensing for smart lighting control.
  • Digital Signage: Ambient light sensing for automatic brightness adjustment in outdoor displays.

Features

  • Integrated IR LED and Photodiode: Simplifies proximity sensing and reduces component count.
  • Ambient Light Sensing: Provides accurate ambient light measurements for automatic brightness control.
  • Proximity Detection: Detects the presence of objects near the sensor.
  • Gesture Recognition: Supports basic gesture recognition capabilities.
  • Digital I2C Interface: Allows easy communication with microcontrollers.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.

Benefits

  • Improved User Experience: Automatic brightness adjustment and proximity detection enhance the user experience.
  • Reduced Power Consumption: Automatic brightness adjustment saves power in display-based applications.
  • Simplified System Design: Integrated sensor simplifies system design and reduces component count.
  • Enhanced Functionality: Gesture recognition capabilities add new functionalities to devices.
  • Accurate Sensing: Provides accurate proximity and ambient light measurements.

Additional Details

The SI1172G2-B3-GM communicates via an I2C interface. The specific proximity range, ambient light sensitivity, and power consumption are detailed in the product datasheet. The datasheet provides information on recommended external components, operating conditions, and application circuits. Software libraries and example code are often available from Silicon Labs to facilitate integration. Consider the sensor's field of view and mounting position for optimal performance. The GM package is a QFN (Quad Flat No-Leads) package, requiring proper soldering techniques for reliable assembly.

You May Also Be Interested in

LEM USA Inc.
SENSOR LV VOLTAGE CURRENT
Lowest to $20.3732
LEM
Signal Conditioners & Signal Converters
Need more? Email Us
Texas Instruments
SENSOR RADAR CAN I2C SPI UART
Lowest to $27.2303
LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $4.7644
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
LEM
Signal Conditioners & Signal Converters Voltage transducer DVL 1000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess