EN
  • EN
  • DE

SI1143-M01-GMR

Part No SI1143-M01-GMR
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENS IR PROXIMITY AMB LT 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Silicon Labs
Packaging Reel - TR
Status Not For New Designs
Type IR
Wavelength 850nm
Proximity Detection Yes
Output Type I2C
Supply Voltage - Operating 1.71 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-QFN (4.9x2.9)
Win Source Part Number 121680-SI1143-M01-GMR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1143-M01-GMR CAD Model

Description

The Silicon Labs SI1143-M01-GMR is a type of IR sensor designed to be mounted using SMD (SMT) technology.

  • Packaging: 10-QFN (4.9x2.9)
  • Output Type: I2C
  • Wavelength: 850nm
  • Proximity Detection: Yes
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 1.71 V to 3.6 V
  • Status: Not for new designs
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
AMS-TAOS USA Inc.
Need more? Email Us
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Vishay
Need more? Email Us
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $4.9804
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.2256
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess