EN
  • EN
  • DE

SI1060-A-GM

Part No SI1060-A-GM
Manufacturer Silicon Labs
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / MCU with Integrated 240–960 MHz EZRadioPRO® Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Packaging Tray
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 4FSK, 4GFSK, FSK, GFSK, OOK
Frequency 142MHz ~ 175MHz, 425MHz ~ 525MHz, 850MHz ~ 1.05GHz
Data Rate (Maximum) 1Mbps
Power - Output 20dBm
Sensitivity -126dBm
Memory Size 64kB Flash 4kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 15
Supply Voltage (V) 1.8V ~ 3.6V
Current - Receiving 10.7mA ~ 13.7mA
Current - Transmitting 70mA ~ 85mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (5x6)
Manufacturer Pack Quantity 490
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810295-SI1060-A-GM
Ultra Librarian 3D Model Ultra Librarian SI1060-A-GM CAD Model

Description

The Silicon Labs 810295-SI1060-A-GM is a TxRx + MCU type electronic component.

  • Frequencies: 142MHz ~ 175MHz, 425MHz ~ 525MHz, 850MHz ~ 1.05GHz
  • Memory: 64kB Flash 4kB RAM
  • Data Rate: 1Mbps (maximum)
  • Power Output: 20dBm
  • Sensitivity: -126dBm
  • Current Consumption: 10.7mA ~ 13.7mA (Receiving), 70mA ~ 85mA (Transmitting)
  • GPIOs: 15
  • Serial Interfaces: I2C, SPI, UART
  • Device Package: 36-QFN (5x6)
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 1.8V to 3.6V
  • Package Type: -
  • Manufacturer Pack Quantity: 490
  • MSL Level: 2 (1 Year)

You May Also Be Interested in

Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7565 $73.7565
2+ $71.4516 $142.9032
3+ $69.1467 $207.4401
4+ $66.8418 $267.3672
6+ $59.9271 $359.5626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess