EN
  • EN
  • DE

PARADISO-1T

Part No PARADISO-1T
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 268083-PARADISO-1T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PARADISO-1T CAD Model

Description

The Silicon Labs PARADISO-1T is a highly integrated, single-chip TV tuner designed for terrestrial and cable television reception. It offers excellent performance, low power consumption, and a small form factor, making it ideal for a wide range of television applications.

Applications:

  • Digital Televisions (DTVs): Enabling reception of over-the-air (OTA) and cable TV broadcasts.
  • Set-Top Boxes (STBs): Providing a tuner for cable and terrestrial channels.
  • USB TV Tuners: Converting analog or digital TV signals for viewing on a computer.
  • Portable TVs: Enabling reception of TV signals on handheld devices.
  • Automotive TV Systems: Receiving TV broadcasts in vehicles.

Features:

  • Single-Chip Solution: Integrates all necessary tuner functions into a single IC.
  • Terrestrial and Cable Reception: Supports both over-the-air and cable TV standards.
  • Low Power Consumption: Minimizes power usage for energy-efficient operation.
  • High Sensitivity: Delivers excellent reception even in weak signal environments.
  • Automatic Gain Control (AGC): Optimizes signal strength for best picture quality.
  • Integrated Tracking Filters: Improves signal selectivity and reduces interference.
  • On-Chip Oscillator: Reduces external component count and simplifies design.
  • Small Form Factor: Allows for integration into compact devices.
  • I2C Control Interface: Provides easy access for configuration and control.

Benefits:

  • Reduced BOM Cost: Single-chip design minimizes the number of external components.
  • Improved Performance: High sensitivity and integrated features provide excellent reception quality.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Simplified Design: Integrated functions and I2C interface simplify system design.
  • Smaller Footprint: Compact form factor allows for integration into space-constrained applications.

Additional Details:

The PARADISO-1T typically supports various TV standards, including ATSC, DVB-T/C, and ISDB-T (check the datasheet for specific supported standards). It operates across a wide frequency range, covering both VHF and UHF bands. The integrated AGC ensures optimal signal strength for clear and stable picture quality. The I2C interface allows for flexible configuration and control of the tuner's parameters. Consult the Silicon Labs datasheet for detailed specifications, application notes, and programming information.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $47.5828
ON Semiconductor
Need more? Email Us
NPC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess