EN
  • EN
  • DE

ETRX3DVK357

Part No ETRX3DVK357
Manufacturer Silicon Labs
Catalog RF Evaluation and Development Kits, Boards
Description KIT DEVELOPMENT FOR ETRX357 / ETRX357 802.15.4 LR-WPAN Development Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Type Transceiver; 802.15.4 (ZigBee)
Frequency 2.4GHz
For Use With/Related Products ETRX357
Supplied Contents 11 Boards, Cables, Accessories
Win Source Part Number 774274-ETRX3DVK357
Popularity Medium
Supply and Demand Status Limited
Family Name ETRX3DVK357
Introduction Date January 01, 2000
ECCN 5A992.c
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ETRX3DVK357 CAD Model

Description

The Silicon Labs ETRX3DVK357 is a transceiver type device from Silicon Labs.

  • Frequency: 2.4GHz
  • Compatibility: 802.15.4 (ZigBee)
  • Series: ETRX3DVK357
  • Supply Voltage: 3 V ~ 5.5 V
  • Coupling Technology: Capacitive
  • Channels: 4
  • Voltage Isolation: 1000Vrms
  • Inputs: 3 per side
  • Isolated Power: No
  • Applications: Isolator

You May Also Be Interested in

MACOM Technology Solutions
CGH21120F DEV BOARD WITH HEMT
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-010351-TR300
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
MACOM Technology Solutions
SAMPLE BRD,ATTENUATOR,DC-30GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess