EN
  • EN
  • DE

C8051F980-GMR

Part No C8051F980-GMR
Manufacturer Silicon Labs
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Silicon Labs
Series C8051F9xx
Packaging Reel - TR
Part Status Obsolete(EOL)
Core Processor CIP-51 8051
Core Size 8-Bit
Speed 25MHz
Connectivity SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 9x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-UFQFN Exposed Pad
Manufacturer Package 20-QFN (3x3)
Manufacturer Homepage www.silabs.com
Win Source Part Number 752556-C8051F980-GMR
Popularity Medium
Supply and Demand Status Limited
Family Name C8051F980
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian C8051F980-GMR CAD Model

Description

The C8051F980-GMR is a low-power, mixed-signal 8-bit microcontroller (MCU) from Silicon Labs. It's part of the C8051F9xx family, designed for energy-sensitive applications. This MCU features a high-performance pipelined 8051 core, integrated analog peripherals, and a small package, making it suitable for a variety of embedded systems.

Applications

  • Battery-powered devices: Ideal for applications like remote controls, wireless sensors, and portable medical devices due to its low power consumption.
  • Metering: Used in smart meters for energy, water, and gas, enabling accurate measurement and communication.
  • Industrial control: Suitable for basic industrial automation tasks, such as motor control and sensor monitoring.
  • Consumer electronics: Can be found in various consumer products like toys, appliances, and lighting controls.
  • Security systems: Used in security panels, door/window sensors, and other security devices.

Features

  • Low power consumption: Optimized for long battery life in portable applications.
  • High-speed 8051 core: Offers efficient code execution with a pipelined architecture.
  • Integrated analog peripherals: Includes ADC, DAC, and comparators for analog signal processing.
  • On-chip memory: Features Flash memory for program storage and RAM for data storage.
  • Communication interfaces: Supports SPI, UART, and I2C for communication with other devices.

Benefits

  • Extended battery life: Minimizes power consumption to maximize the operating time of battery-powered devices.
  • Reduced system cost: Integrates multiple functions into a single chip, reducing the need for external components.
  • Simplified design: Provides a comprehensive set of peripherals, simplifying the design process.
  • Fast development: Supported by Silicon Labs' development tools, enabling rapid prototyping and development.
  • Reliable performance: Offers robust and reliable operation in a variety of environmental conditions.

Additional Details

The C8051F980-GMR typically operates at a clock frequency up to 25 MHz. It features a 12-bit ADC, allowing for high-resolution analog measurements. The device includes a temperature sensor for monitoring ambient temperature. It's available in a QFN package. The operating voltage range is typically 1.8V to 3.6V. Silicon Labs provides a comprehensive software development kit (SDK) for the C8051F980-GMR, including example code and libraries. This MCU is often used with external sensors and actuators to create complete embedded systems. Consider using low-ESR capacitors for power supply decoupling to minimize noise and ensure stable operation.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess