EN
  • EN
  • DE

C8051F761

Part No C8051F761
Manufacturer Silicon Labs
Catalog Embedded - Microprocessors
Description Capacitive Touch Sense MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050954-C8051F761
Categories Embedded - Microprocessors
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C8051F761 CAD Model

Description

The C8051F761 is a high-performance, mixed-signal 8-bit microcontroller (MCU) from Silicon Labs. This device is part of the C8051F7xx family and offers a versatile set of integrated peripherals, making it suitable for a wide array of embedded applications. It combines a fast 8051 core with precision analog and digital resources.

Applications

  • Industrial Control: Implementing control loops for machinery and automation equipment.
  • Motor Control: Controlling the speed and position of electric motors in various applications.
  • Sensor Interfaces: Interfacing with various types of sensors for data acquisition and monitoring.
  • Power Management: Implementing efficient power management schemes in battery-powered devices.
  • Consumer Electronics: Used in a variety of consumer products such as remote controls and toys.

Features

  • High-Speed 8051 Core: Executes instructions with high efficiency, enabling real-time control capabilities.
  • Integrated ADC: Includes a high-resolution analog-to-digital converter (ADC) for precise analog signal measurement.
  • Integrated DAC: Includes digital-to-analog converters (DACs) for generating analog signals.
  • Multiple Communication Interfaces: Supports UART, SPI, and I2C serial communication for interfacing with external devices.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.

Benefits

  • Enhanced Performance: Fast processing speed enables complex algorithm execution.
  • Precise Analog Measurement: High-resolution ADC ensures accurate data acquisition.
  • Versatile Connectivity: Multiple communication interfaces allow easy integration with other devices.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.

Additional Details

The C8051F761 microcontroller is often employed in applications requiring precise analog measurement, real-time control, and low power consumption. Its integrated peripherals and high-speed core make it a suitable choice for demanding embedded systems. Developers can use Silicon Labs' Simplicity Studio IDE for code development, debugging, and programming. Refer to the manufacturer's datasheet for detailed specifications regarding memory sizes, operating voltage range, and package options.

Specifications:

  • CPU Speed: Up to 50 MHz
  • Flash Memory: Up to 64 kB
  • RAM: Up to 4352 bytes
  • ADC Resolution: 12-bit
  • Operating Voltage: 2.7 to 3.6 V
  • Packages: QFN, LQFP

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess