EN
  • EN
  • DE

C8051F501

Part No C8051F501
Manufacturer Silicon Labs
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1033+
Reference case LQFP48
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 718049-C8051F501
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C8051F501 CAD Model

Description

The C8051F501 is a microcontroller from Silicon Labs, belonging to their C8051F5xx family of mixed-signal microcontrollers. These microcontrollers are known for their high performance, low power consumption, and integrated peripherals. The C8051F501 specifically targets applications requiring precision analog performance combined with robust digital control.

Applications

  • Battery Chargers: The integrated ADC and PWM make it suitable for controlling charging algorithms.
  • Power Supplies: Used for voltage and current regulation in power supply designs.
  • Motor Control: Capable of implementing sophisticated motor control algorithms due to its high-speed CPU and PWM capabilities.
  • Data Acquisition Systems: The high-resolution ADC allows for accurate data capture in various sensing applications.
  • Industrial Control Systems: Can be deployed in harsh industrial environments due to its wide operating voltage and temperature range.

Features

  • High-Speed Pipeline Architecture: Executes up to 25 MIPS with a 25 MHz system clock.
  • On-Chip Debug: Supports non-intrusive, full-speed, in-system debugging.
  • 12-Bit ADC: High-resolution analog-to-digital converter with integrated PGA and analog multiplexer.
  • 16 kB Flash Memory: Non-volatile memory for storing application code.
  • 1280 Bytes RAM: On-chip volatile memory for data storage.
  • Multiple Communication Interfaces: Includes SPI, UART, and I2C for serial communication.
  • PWM Channels: Multiple programmable counter/timer channels with PWM functionality for motor control and other applications.
  • Low Power Consumption: Optimized for battery-powered applications.

Benefits

  • Improved System Performance: The high-speed CPU enables faster processing and control.
  • Reduced Development Time: Integrated on-chip debug interface simplifies debugging and testing.
  • High Precision Analog Measurements: The 12-bit ADC enables accurate data acquisition.
  • Flexible Communication Options: Multiple serial interfaces support communication with various peripherals and systems.
  • Cost-Effective Solution: Integrated peripherals reduce the need for external components.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.

Additional Details

The C8051F501 operates over a wide voltage range and is available in various package options. It features a robust set of peripherals, making it suitable for a broad range of embedded applications. The device's integrated analog features, combined with its powerful digital processing capabilities, provide a versatile platform for complex system designs.

The device includes features such as power-on reset, voltage regulators and internal oscillators, contributing to simplified system design. Further, the available development tools and extensive documentation from Silicon Labs significantly ease the development process. The microcontroller utilizes a crossbar architecture that allows flexible assignment of digital I/O to peripherals based on application needs, giving it design flexibility for hardware configurations.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8703 $63.8703
3+ $52.4070 $157.2210
4+ $50.7692 $203.0768
5+ $49.1314 $245.6570
7+ $47.4936 $332.4552
9+ $42.5802 $383.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess