EN
  • EN
  • DE

C8051F300-GSR

Part No C8051F300-GSR
Manufacturer Silicon Labs
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 14-SOIC
Manufacturer Silicon Labs
Series C8051F30x
Package Reel - TR
Part Status Not For New Designs
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity SMBus (2-Wire/I2C), UART/USART
Peripherals POR, PWM, Temp Sensor, WDT
Number of I/O 8
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name C8051F300
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number C8051F300-GSR-ND, 336-4383-1, 336-4383-2, 336-4383-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914598-C8051F300-GSR
Ultra Librarian 3D Model Ultra Librarian C8051F300-GSR CAD Model

Description

The C8051F300-GSR is a mixed-signal 8-bit microcontroller from Silicon Labs. It's part of the C8051F30x family, known for its high integration and performance in a small package. This microcontroller is based on a high-speed 8051 core, offering efficient processing capabilities for a variety of embedded applications.

Applications

  • Battery chargers
  • Motor control systems
  • Sensor interfaces
  • Lighting control
  • Industrial control systems

Features

  • High-speed 8051 core: Executes instructions at up to 25 MIPS.
  • On-chip Flash memory: Provides ample storage for program code and data.
  • On-chip RAM: Offers sufficient memory for data manipulation and temporary storage.
  • 10-bit ADC: Enables precise analog-to-digital conversion for sensor inputs.
  • Comparator: Allows for voltage level detection and comparison.
  • Internal oscillator: Simplifies design by eliminating the need for an external clock source.
  • SMBus/I2C, SPI, and UART serial interfaces: Facilitates communication with various peripherals and devices.
  • Programmable digital I/O: Provides flexible control over external devices.
  • Low power consumption: Ideal for battery-powered applications.
  • Small package: Enables integration into compact designs.

Benefits

  • High performance: The fast 8051 core allows for efficient execution of complex algorithms.
  • Integrated peripherals: Reduces the need for external components, simplifying design and lowering cost.
  • Flexible communication interfaces: Enables seamless integration with a wide range of devices.
  • Low power consumption: Extends battery life in portable applications.
  • Small footprint: Allows for integration into space-constrained designs.

Additional Details

The C8051F300-GSR operates within a specified voltage range, typically 2.7V to 3.6V. The specific temperature range is typically -40°C to +85°C making it suitable for a broad range of environments. The microcontroller includes a watchdog timer for improved system reliability. It is available in various package options. Detailed datasheets containing complete specifications and application notes are available from Silicon Labs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4590 $68.7540
13+ $9.4023 $122.2299
20+ $9.1085 $182.1700
27+ $8.8147 $237.9969
34+ $8.5209 $289.7106
46+ $7.6394 $351.4124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess