EN
  • EN
  • DE

SY8246ADNC

Part No SY8246ADNC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839320-SY8246ADNC
Ultra Librarian 3D Model Ultra Librarian SY8246ADNC CAD Model

Description

The SY8246ADNC is a high-efficiency, fully integrated synchronous boost converter manufactured by Silergy Corp. It is designed to provide a stable output voltage that is higher than the input voltage, making it suitable for applications where boosting a low voltage source is necessary. This converter integrates power MOSFETs and control circuitry to minimize external components and simplify the design process.

Applications:

  • Portable Power Banks: Used to boost the battery voltage to 5V for charging mobile devices.
  • LED Backlighting: Provides the necessary voltage to drive LED backlights in displays.
  • Battery-Powered Devices: Enables operation of devices requiring higher voltage than the battery can provide directly.
  • Wearable Technology: Used in smartwatches and fitness trackers to boost battery voltage for various components.
  • USB Power Delivery (USB-PD): Can be used in USB-PD applications requiring voltage boosting capabilities.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, providing flexibility in power source selection.
  • Integrated MOSFETs: Includes integrated power MOSFETs for simplified design and reduced component count.
  • Over-Current Protection (OCP): Provides over-current protection to prevent damage from excessive current draw.
  • Short-Circuit Protection (SCP): Offers short-circuit protection to safeguard the device and connected circuitry.
  • Over-Voltage Protection (OVP): Incorporates over-voltage protection to prevent damage from excessive output voltage.
  • Thermal Shutdown Protection: Shuts down the device in case of over-temperature condition, preventing thermal damage.

Benefits:

  • Extended Battery Life: High efficiency contributes to longer battery life in portable devices.
  • Improved System Reliability: Integrated protection features enhance system reliability by preventing damage from electrical faults.
  • Reduced Solution Size: Integrated MOSFETs and minimal external component count enable a compact solution size.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.

The SY8246ADNC offers excellent transient response and load regulation, ensuring stable operation even under varying load conditions. It is available in a compact package, making it suitable for space-constrained applications. The device is also RoHS compliant, ensuring environmental compliance.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3144 $59.1480
110+ $1.0788 $118.6680
170+ $1.0453 $177.7010
230+ $1.0106 $232.4380
300+ $0.9771 $293.1300
400+ $0.8766 $350.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,247 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess