EN
  • EN
  • DE

SY8200ABC

Part No SY8200ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350581-SY8200ABC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8200ABC CAD Model

Description

The SY8200ABC is a high-efficiency, synchronous step-down DC-DC converter from Silergy Corp. Designed for applications demanding compact size and high performance, it efficiently converts a higher input voltage to a lower, regulated output voltage. The integration of power MOSFETs contributes to its high efficiency and simplifies the overall design process, reducing the need for numerous external components.

Applications

  • Portable Electronics: Powering core logic and peripherals in smartphones, tablets, and laptops.
  • Solid-State Drives (SSDs): Providing stable power to SSD controllers and memory components.
  • Networking Equipment: Powering Ethernet controllers, switches, and routers.
  • Embedded Systems: General-purpose power regulation in a wide range of embedded applications.
  • Industrial Automation: Powering sensors, controllers, and communication interfaces in industrial settings.

Features

  • High Efficiency: Synchronous rectification minimizes power losses, maximizing overall efficiency.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages from various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted via external resistors to meet specific load requirements.
  • Integrated Power MOSFETs: Simplifies the design and reduces the number of external components needed.
  • Over-Current Protection (OCP): Protects the device and load from excessive current draw.
  • Short-Circuit Protection (SCP): Protects the device from damage in the event of a short circuit.
  • Over-Temperature Protection (OTP): Prevents the device from overheating.
  • Under-Voltage Lockout (UVLO): Ensures proper operation by preventing the device from starting up with an insufficient input voltage.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency reduces power consumption, extending the battery life of portable devices.
  • Reduced Board Space: Compact package size minimizes the required PCB area.
  • Enhanced System Reliability: Integrated protection features ensure reliable and stable operation.
  • Simplified Design Process: Fewer external components and adjustable output voltage simplify the design process.
  • Cost-Effective Solution: High integration and reduced component count contribute to a lower overall cost.

Additional Details

The SY8200ABC typically operates with a fixed switching frequency, optimizing for efficiency and transient response. The control loop is designed to provide stable operation across a wide range of load conditions. Detailed specifications, including voltage and current ratings, switching frequency, and thermal characteristics, can be found in the official datasheet. Always consult the datasheet for detailed application guidelines and performance characteristics.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,848 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess