EN
  • EN
  • DE

SY8089AAAC

Part No SY8089AAAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Description High Efficiency Synchronous Step Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILERGY
Win Source Part Number 094791-SY8089AAAC
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8089AAAC CAD Model

Description

The SY8089AAAC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a stable and efficient power supply for a variety of portable and battery-powered applications. By integrating low RDS(ON) MOSFETs for both the high-side and synchronous rectifier, the SY8089AAAC minimizes power losses and achieves high efficiency. Its high switching frequency allows for the use of smaller external components, resulting in a more compact solution.

Applications:

  • Smartphones and Tablets: Powering core logic and peripherals.
  • Portable Media Players: Efficiently supplying power for audio and video playback.
  • GPS Devices: Ensuring stable power for location tracking.
  • Wearable Devices: Providing power for smartwatches, fitness trackers, and other wearables.
  • Low-Power Microcontrollers: Supplying voltage to microcontrollers in embedded systems.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Wide Input Voltage Range: Operates from a broad input voltage range, typically 2.5V to 5.5V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Quiescent Current: Reduces power consumption during standby or light load conditions.
  • Integrated Power MOSFETs: Simplifies design and reduces component count.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current draw.
  • Short-Circuit Protection (SCP): Prevents damage caused by short circuits at the output.
  • Over-Temperature Protection (OTP): Shuts down the device to prevent overheating and damage.

Benefits:

  • Extended Battery Life: High efficiency contributes to longer operating times for battery-powered devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving system reliability.
  • Smaller Solution Size: High switching frequency enables the use of smaller external components.
  • Simplified Design: Integrated features and minimal external component requirements simplify the design process.
  • Improved System Reliability: Integrated protection features safeguard the device and the load.

The SY8089AAAC is typically available in a compact package. For detailed specifications such as switching frequency, output current rating, and thermal performance, refer to the official datasheet from Silergy Corp.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1122 $50.4900
1,090+ $0.0921 $100.3890
1,685+ $0.0892 $150.3020
2,320+ $0.0863 $200.2160
2,995+ $0.0835 $250.0825
4,015+ $0.0748 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,006 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess