EN
  • EN
  • DE

SY8088AAC

Part No SY8088AAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Description High Efficiency 1.5MHz, 1A Synchronous Step Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILERGY
Win Source Part Number 095427-SY8088AAC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian SY8088AAC CAD Model

Description

The SY8088AAC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. Designed for applications requiring compact size and high efficiency, it integrates a low RDS(ON) high-side MOSFET and synchronous rectifier to minimize power losses. The device operates at a high switching frequency, enabling the use of smaller external components and reducing the overall solution size.

Applications:

  • Portable Devices: Ideal for smartphones, tablets, and other battery-powered mobile devices.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearable electronics.
  • Power Banks: Used in portable power banks to efficiently step down voltage for charging devices.
  • Solid State Drives (SSDs): Provides power for the controller and memory in SSDs.
  • IoT Devices: Powers sensors and communication modules in various Internet of Things applications.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power dissipation.
  • Wide Input Voltage Range: Operates with a broad input voltage range, typically from 2.5V to 5.5V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors to meet specific application needs.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Integrated Power MOSFETs: Reduces component count and simplifies design by integrating both high-side and low-side MOSFETs.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current draw.
  • Short-Circuit Protection (SCP): Provides protection against short-circuit conditions at the output.
  • Over-Temperature Protection (OTP): Prevents the device from overheating and potential damage.

Benefits:

  • Extended Battery Life: High efficiency translates to longer operating times for battery-powered devices.
  • Reduced Component Count: Integrated MOSFETs simplify design and reduce the number of external components required.
  • Smaller Solution Size: High switching frequency allows for smaller external components, resulting in a more compact solution.
  • Enhanced System Reliability: Integrated protection features provide robust protection against fault conditions.
  • Versatile Application: Suitable for a wide range of portable and battery-powered applications.

The SY8088AAC is commonly available in a small surface-mount package. For detailed technical specifications, including switching frequency, output current capabilities, and thermal performance, refer to the official datasheet provided by Silergy Corp.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0872 $50.1400
1,400+ $0.0716 $100.2400
2,165+ $0.0693 $150.0345
2,985+ $0.0671 $200.2935
3,855+ $0.0649 $250.1895
5,155+ $0.0582 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess