EN
  • EN
  • DE

SY8086AAC

Part No SY8086AAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350557-SY8086AAC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8086AAC CAD Model

Description

The SY8086AAC is a high-efficiency step-down DC-DC converter designed by Silergy Corp. It's optimized for applications requiring a compact and efficient power solution, such as portable devices and battery-powered equipment. This converter integrates a high-side power MOSFET and utilizes synchronous rectification to achieve high efficiency and minimize power losses. The high switching frequency allows for smaller external components, resulting in a smaller overall solution size.

Applications:

  • Portable Power Banks: Efficiently steps down voltage for charging mobile devices.
  • Mobile Phones and Smartphones: Providing stable power to various internal components.
  • Solid State Drives (SSDs): Powering the controller and memory chips in SSDs.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearables requiring efficient power management.
  • Wireless Communication Devices: Powering transceivers and other components in wireless modules.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses.
  • Wide Input Voltage Range: Operates over a broad input voltage range, typically 2.5V to 5.5V.
  • Adjustable Output Voltage: Output voltage can be adjusted through external resistors.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Integrated Power MOSFET: Simplifies design and reduces component count.
  • Over-Current Protection (OCP): Protects the device and load from excessive current.
  • Short-Circuit Protection (SCP): Protects the device and load from short circuits.
  • Over-Temperature Protection (OTP): Prevents the device from overheating and being damaged.

Benefits:

  • Prolonged Battery Life: High efficiency extends the operating time of battery-powered devices.
  • Compact Design: Small solution size is ideal for space-constrained applications.
  • Simplified System Design: Requires fewer external components.
  • Enhanced System Reliability: Integrated protection features enhance overall system reliability.
  • Versatile Applications: Suitable for a wide range of portable and battery-powered devices.

The SY8086AAC typically comes in a small, surface-mount package. For specific performance parameters such as switching frequency, output current capabilities, and thermal characteristics, refer to the datasheet provided by Silergy Corp.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0945 $58.1175
1,310+ $0.0885 $115.9350
2,030+ $0.0854 $173.3620
2,915+ $0.0794 $231.4510
3,790+ $0.0762 $288.7980
4,735+ $0.0732 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess