EN
  • EN
  • DE

SY7306FCC

Part No SY7306FCC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097583-SY7306FCC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY7306FCC CAD Model

Description

The SY7306FCC is a high-efficiency, synchronous boost converter from Silergy Corp. designed to step up a lower input voltage to a higher, regulated output voltage. This makes it suitable for various applications, particularly those involving battery-powered devices and LED lighting. It integrates internal power MOSFETs to reduce external component count and simplify the overall design.

Applications:

  • Portable Power Banks: Used to boost the battery voltage to a stable output voltage (e.g., 5V) for charging mobile devices.
  • LED Backlighting: Drives LEDs in LCD backlights by stepping up the battery voltage to the required forward voltage.
  • Wearable Devices: Provides a stable voltage supply for system components in wearable devices like smartwatches and fitness trackers.
  • Battery-Powered Tools: Integrated into battery-powered tools to provide a higher voltage for motors and other components.
  • USB Power Delivery (PD): Works in conjunction with other ICs to achieve the higher voltage rails needed for USB PD charging.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss, resulting in high efficiency and extended battery life.
  • Integrated MOSFETs: Includes both high-side and low-side MOSFETs, reducing the number of external components needed.
  • Wide Input Voltage Range: Operates over a wide input voltage range, providing flexibility in various applications.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors to meet specific system requirements.
  • Over-Voltage Protection (OVP): Incorporates OVP to protect the converter and the load from damage due to excessive voltage.

Benefits:

  • Extended Battery Life: High efficiency helps extend battery life in portable devices.
  • Simplified Design: Integrated MOSFETs simplify the design process and reduce board space.
  • Compact Solution: Small package size allows for compact designs, ideal for space-constrained applications.
  • Improved System Reliability: Over-voltage protection enhances system reliability by preventing voltage spikes from damaging components.
  • Flexible Output Voltage: Adjustable output voltage allows the converter to be used in a wide variety of applications.

The SY7306FCC also includes features like soft-start to limit inrush current during startup, thermal shutdown protection to prevent damage from overheating, and current limiting to protect the converter and the load from excessive current draw. The switching frequency is optimized to balance efficiency and external component size. The device is designed for stable operation with ceramic output capacitors, providing low output voltage ripple and noise. It typically operates at a fixed switching frequency to minimize noise and interference.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,326 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess