EN
  • EN
  • DE

SY7304DBC

Part No SY7304DBC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839307-SY7304DBC
Ultra Librarian 3D Model Ultra Librarian SY7304DBC CAD Model

Description

The SY7304DBC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. Designed to convert a higher input voltage to a lower, regulated output voltage, it integrates internal power MOSFETs to reduce the component count and simplify circuit design. The device operates at a high switching frequency, enabling the use of smaller external components and reducing the overall size of the power supply solution. It is commonly used in applications requiring efficient and compact power conversion.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Power Banks: Efficiently converting voltage for charging various devices on the go.
  • Solid State Drives (SSDs): Providing stable and regulated power to ensure reliable data storage.
  • Wireless Routers: Supplying power to networking equipment.
  • Industrial Equipment: Used in applications requiring a stable and efficient power source.

Features:

  • High Efficiency: Reduces power loss and heat generation, improving overall system performance.
  • Integrated Power MOSFETs: Lowers BOM cost and simplifies circuit layout.
  • Wide Input Voltage Range: Accommodates a broad range of input voltage sources.
  • Adjustable Output Voltage: Allows for flexibility in different applications.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current.
  • Overvoltage Protection (OVP): Guards against potential damage from voltage spikes.
  • Short-Circuit Protection (SCP): Shuts down the device in the event of a short circuit.
  • Thermal Shutdown Protection (OTP): Prevents overheating and ensures device reliability.
  • Enable/Disable Control: Provides an easy way to control power sequencing.
  • Compact Package: Ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption in battery-powered devices.
  • Simplified Design: Integrated MOSFETs reduce the need for external components.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Design Flexibility: Adjustable output voltage enables use in diverse applications.
  • Reduced Board Space: Compact package allows for smaller and more integrated designs.

Additional Details:

The SY7304DBC operates at a high switching frequency to minimize the size of external components such as inductors and capacitors. It incorporates internal compensation to ensure stable operation over a wide range of input voltages and load currents. Detailed specifications, including input voltage range, output current capability, switching frequency, and thermal characteristics, can be found in the Silergy Corp datasheet for this part. The device is typically available in a surface-mount package for easy integration into modern electronic assemblies.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5106 $51.0600
240+ $0.4189 $100.5360
370+ $0.4058 $150.1460
510+ $0.3928 $200.3280
660+ $0.3797 $250.6020
885+ $0.3404 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,850 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess