EN
  • EN
  • DE

SY7102ABC

Part No SY7102ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350504-SY7102ABC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY7102ABC CAD Model

Description

The SY7102ABC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed for a wide range of applications requiring a stable and regulated voltage supply from a higher voltage source. This converter integrates power MOSFETs and operates at a high switching frequency, enabling compact designs and minimizing external component sizes.

Applications:

  • Point-of-Load (POL) Converters: Providing regulated power to specific components or subsystems in electronic devices.
  • Portable Devices: Powering smartphones, tablets, and other battery-powered devices.
  • Networking Equipment: Supplying power to routers, switches, and modems.
  • Industrial Control Systems: Providing stable voltage rails for controllers and sensors.
  • FPGA and Microprocessor Power: Efficiently converting power for digital loads.

Features:

  • High Efficiency: Achieves high conversion efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: Allows for precise setting of the output voltage to meet specific application requirements.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current draw.
  • Short Circuit Protection (SCP): Shuts down the converter in the event of a short circuit, preventing damage.
  • Over Voltage Protection (OVP): Protects the load from excessive voltage levels.
  • Thermal Shutdown: Protects the converter from overheating.
  • Adjustable Switching Frequency: Offers flexibility in optimizing performance and component size.
  • Enable/Disable Control: Allows for easy power sequencing and system control.

Benefits:

  • Improved Battery Life: High efficiency extends battery life in portable devices.
  • Reduced System Size: Integrated components and high switching frequency enable smaller and more compact designs.
  • Enhanced System Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified Design: Fewer external components simplify the design process.
  • Lower System Cost: Integrated MOSFETs and optimized design can reduce overall system cost.

Additional Details:

The SY7102ABC typically operates at a high switching frequency to minimize the size of external inductor and capacitors. It also incorporates internal compensation to simplify the design process. The device is usually available in a small, thermally enhanced package to provide good thermal performance. Specific efficiency curves, voltage ranges, and other detailed electrical characteristics can be found in the product datasheet provided by Silergy Corp.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1581 $50.5920
775+ $0.1298 $100.5950
1,195+ $0.1257 $150.2115
1,645+ $0.1217 $200.1965
2,130+ $0.1176 $250.4880
2,850+ $0.1054 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,880 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess