EN
  • EN
  • DE

SY6813APEC

Part No SY6813APEC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description Power/protection switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989714-SY6813APEC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY6813APEC CAD Model

Description

The SY6813APEC is a high-efficiency synchronous boost converter from Silergy Corp. It's designed to provide a stable and adjustable output voltage from a lower input voltage, making it suitable for various portable and battery-powered applications. The device features a wide input voltage range, high switching frequency, and integrated power MOSFETs to minimize external component count and maximize efficiency.

Applications:

  • Portable Power Banks: Boosts the voltage from a single-cell Li-Ion battery to 5V for charging mobile devices.
  • LED Backlighting: Provides a stable voltage source for driving LED backlights in LCD displays.
  • Battery-Powered Devices: Used in devices like Bluetooth speakers, wireless headphones, and portable sensors.
  • USB Power Delivery (PD) Adapters: Can be used in USB PD adapters to negotiate and provide higher voltages for faster charging.
  • Solar-Powered Chargers: Boosts the low voltage from a solar panel to a usable charging voltage.

Features:

  • Synchronous Rectification: Increases efficiency by replacing the rectifier diode with a MOSFET.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, typically from 2.5V to 5.5V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • High Switching Frequency: Allows for smaller external components, reducing the overall solution size.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Overvoltage Protection (OVP): Protects the output from exceeding the set voltage limit.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage to the device and the load.
  • Short-Circuit Protection (SCP): Protects the device from short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating by shutting down the converter.

Benefits:

  • High Efficiency: Synchronous rectification and optimized design result in high power conversion efficiency.
  • Longer Battery Life: High efficiency leads to longer battery life in portable applications.
  • Small Solution Size: High switching frequency allows for smaller external components.
  • Simplified Design: Integrated MOSFETs reduce component count and simplify PCB layout.
  • Robust Protection Features: Overvoltage, overcurrent, short-circuit, and thermal shutdown protection ensure reliable operation.

Additional Details:

The SY6813APEC typically operates at a switching frequency of around 1.2 MHz. It is available in a compact package such as an eSOP8. The output voltage can be adjusted using an external resistor divider. The device also features soft-start functionality to limit inrush current during startup. The efficiency can reach up to 95% under optimal conditions. This device is ideal for applications requiring a small form factor, high efficiency, and robust protection features.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess