The SY58594FAC is a high-performance clock fanout buffer produced by Silergy Corp. It's specifically designed to distribute high-frequency, low-jitter clock signals across multiple destinations in a system.
Applications
- Networking equipment (routers, switches)
- Data center servers
- High-speed backplanes
- Test and measurement instrumentation
- High-performance computing systems
Features
- Very low additive jitter, ensuring minimal degradation of clock signal quality
- High bandwidth, capable of handling high-frequency clock signals
- Multiple output channels, allowing for simultaneous distribution to numerous devices
- Selectable output formats (LVPECL, LVDS, CML), providing flexibility in interface compatibility
- Integrated termination resistors on both input and output sides
- Low power consumption, minimizing overall system power dissipation
- Small form factor packaging for space-constrained applications
Benefits
- Improved system performance due to low-jitter clock distribution
- Reduced signal skew and timing uncertainties across multiple devices
- Simplified board layout with integrated termination resistors
- Lower power consumption, contributing to energy efficiency
- Enhanced system reliability and stability
Additional Details
The SY58594FAC operates from a 3.3V power supply and is typically packaged in a compact QFN package. Its low additive jitter and high bandwidth are crucial for maintaining signal integrity in high-speed systems. The integrated termination resistors help minimize reflections and ensure signal quality. Refer to the product datasheet for detailed specifications, including frequency ranges, jitter performance, and power consumption characteristics.