The SY58201FAC is a high-performance, low-jitter clock generator from Silergy Corp. It is designed for a wide range of applications requiring precise clock signals, offering flexibility and stability in signal generation.
Applications
- Networking equipment, including routers and switches
- Data center infrastructure
- High-speed communication systems
- Test and measurement equipment
- Clock distribution networks
Features
- Low output jitter performance, ensuring signal integrity
- Wide frequency range, providing flexibility in clock selection
- Multiple output channels, allowing for simultaneous clock generation for different components
- Selectable output formats (e.g., LVPECL, LVDS, HCSL), catering to various interface requirements
- Advanced power management features to minimize power consumption
- Integrated crystal oscillator for stable frequency reference
- Programmable dividers and multipliers for fine-tuning output frequencies
- Small form factor package for space-constrained applications
Benefits
- Improved system performance due to low-jitter clock signals
- Reduced bit error rates in high-speed data transmission
- Simplified clock tree design with multiple output channels
- Lower power consumption, leading to energy savings and reduced heat dissipation
- Increased system reliability due to stable clock generation
- Faster time-to-market with flexible configuration options
Additional Details
The SY58201FAC typically operates from a 3.3V power supply and features a wide operating temperature range. It is available in a compact QFN package. The device's programmable dividers and multipliers allow for precise frequency synthesis, while its low-jitter performance ensures signal integrity in demanding applications. Detailed specifications, including frequency ranges, jitter performance, and power consumption, can be found in the product datasheet.