The SLG8SP585BVTR is a programmable current regulated load switch from Silego Technology. It's designed to provide a compact and efficient solution for load switching applications where precise current control is required. This device integrates a low on-resistance MOSFET with programmable current limiting and fault protection features, making it suitable for a wide range of power management applications.
Applications:
- Power Distribution: Used in power distribution networks to control current flow to various loads.
- Battery Charging: Protects battery charging circuits by limiting current during charging.
- LED Lighting: Drives and protects LEDs by providing a constant current source.
- USB Power Delivery: Complies with USB power delivery standards by regulating current to connected devices.
- Hot-Swap Applications: Manages inrush current during hot-swapping of modules.
Features:
- Programmable Current Limit: Allows users to set the maximum current allowed to flow to the load, protecting it from overcurrent conditions.
- Low On-Resistance: Minimizes power dissipation and voltage drop across the switch, enhancing overall efficiency.
- Overvoltage Protection (OVP): Shuts down the switch when the input voltage exceeds a certain threshold, protecting the load from overvoltage events.
- Overtemperature Protection (OTP): Protects the device itself from overheating by shutting down the switch when the temperature exceeds a certain threshold.
- Reverse Blocking: Prevents current from flowing from the output to the input when the output voltage is higher than the input voltage.
- Small Package Size: Available in a compact package for space-constrained applications.
Benefits:
- Enhanced System Reliability: Provides comprehensive protection against overcurrent, overvoltage, and overtemperature conditions, ensuring the stability and reliability of the system.
- Improved Efficiency: The low on-resistance of the MOSFET minimizes power dissipation, leading to improved efficiency and reduced heat generation.
- Flexible Design: The programmable current limit allows users to tailor the device to their specific application requirements.
- Reduced Component Count: Integrates multiple protection features into a single device, reducing the number of external components required.
- Simplified System Design: Streamlines system design by providing a complete load switching solution.
Additional Details:
The SLG8SP585BVTR typically operates from a supply voltage of 2.5V to 5.5V. It features a typical on-resistance (Rds(on)) in the milliohm range, ensuring minimal voltage drop across the switch. The programmable current limit can be adjusted using external resistors or by programming the device's internal registers. The device also includes fault indication outputs, allowing users to monitor the status of the switch and identify potential fault conditions. It comes in a space-saving STQFN package.