EN
  • EN
  • DE

SLG8LP551VTR

Part No SLG8LP551VTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326068-SLG8LP551VTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG8LP551VTR CAD Model

Description

The SLG8LP551VTR is another member of Silego Technology's (now Dialog Semiconductor, later acquired by Renesas) GreenPAK family of programmable mixed-signal ASICs. These devices are designed to integrate numerous discrete components into a single, configurable chip, offering a cost-effective and space-saving solution for a variety of applications.

Applications:

  • Power Management: Used in power supplies, battery chargers, and voltage regulators for control and monitoring functions.
  • Sensor Interfacing: Ideal for interfacing with various sensors, providing signal conditioning and data acquisition.
  • LED Lighting: Employed in LED drivers and lighting control systems for dimming, color mixing, and other advanced features.
  • Motor Control: Used in motor control applications for speed control, position sensing, and fault detection.
  • Consumer Electronics: Found in various consumer devices for custom logic functions, signal processing, and power management.
  • Remote Controls: Used in designing custom features in remote control applications.

Features:

  • Programmable Logic: Configurable logic blocks allow for implementing custom digital functions.
  • Mixed-Signal Capabilities: Integrates both analog and digital functions on a single chip.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • Small Package Size: Compact package options enable use in space-constrained applications.
  • Flexible I/O: Configurable input/output pins provide versatility in interfacing with other components.
  • Integrated Analog Comparators: Includes analog comparators for voltage monitoring and threshold detection.
  • Integrated Digital Blocks: Incorporates counters, timers, and other digital building blocks.
  • Non-Volatile Memory (NVM): NVM allows for storing configuration data, enabling instant-on functionality.

Benefits:

  • Design Flexibility: Programmable logic allows for implementing custom functions and adapting to changing requirements.
  • Reduced Component Count: Integration of multiple functions on a single chip reduces the number of external components.
  • Lower Power Consumption: Low-power design extends battery life in portable devices.
  • Smaller Footprint: Compact package options enable use in space-constrained applications.
  • Faster Time-to-Market: Programmable nature allows for rapid prototyping and development.
  • Improved System Performance: Integration and optimization can improve system performance.
  • Reduced Bill of Materials (BOM) Costs: Integration of multiple components reduces the overall BOM cost.

Additional Details:

The SLG8LP551VTR typically operates on a low voltage supply (e.g., 1.8V to 5.5V). Configuration is typically done via I2C or other serial interface using Silego's GreenPAK Designer software. Precise specifications like operating current, propagation delays, and memory size vary and should be confirmed in the specific product datasheet. The 'TR' suffix likely indicates tape and reel packaging.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess