EN
  • EN
  • DE

SLG84516S

Part No SLG84516S
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326049-SLG84516S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG84516S CAD Model

Description

The SLG84516S is a member of Silego Technology's GreenPAK family of Configurable Mixed-signal ICs (CMICs). These CMICs are designed to integrate multiple discrete components into a single integrated circuit, offering designers a flexible and efficient solution for implementing various analog and digital functions. They're characterized by low power consumption, small size, and programmability.

Applications

  • Power management
  • Sensor interface circuits
  • LED driving
  • Portable electronics
  • Wearable technology
  • Internet of Things (IoT) devices

Features

  • Configurable analog and digital resources
  • Low power consumption
  • Small package
  • I2C interface
  • Integrated comparators
  • Integrated logic functions

Benefits

  • Reduced board space: Integration of multiple components into a single chip minimizes board space.
  • Lower power consumption: Optimized for low-power operation, extending battery life in portable applications.
  • Design flexibility: Programmable architecture allows for customization and adaptation to various applications.
  • Reduced BOM cost: Integrating multiple discrete components reduces the overall bill of materials cost.
  • Faster time to market: Simplifies design and prototyping, accelerating product development.
  • Improved system performance: Optimized analog performance enhances overall system accuracy and efficiency.

Additional Details

The SLG84516S provides a flexible platform for implementing custom analog and mixed-signal circuits. The device is configured using Silego's GreenPAK Designer software, which provides a graphical user interface for designing and simulating circuits. This allows designers to easily implement complex functions without requiring extensive knowledge of IC design. It provides easy customization for different applications. The I2C interface provides a communication channel for control, configuration, and monitoring of the device's internal resources. It is often used in applications where a small footprint, low power consumption, and high flexibility are essential. It offers a cost-effective solution for integrating multiple functions into a single chip, reducing overall system complexity and cost. This is suitable for portable and wearable devices where space and power are constrained. The GreenPAK Designer software simplifies the design process and enables easy creation of circuits.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess