EN
  • EN
  • DE

SLG4T4745VTR

Part No SLG4T4745VTR
Manufacturer SILEGO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837953-SLG4T4745VTR
Ultra Librarian 3D Model Ultra Librarian SLG4T4745VTR CAD Model

Description

The SLG4T4745VTR is a configurable mixed-signal matrix from Silego Technology. This device integrates multiple analog and digital functions into a single, small form factor IC. It is part of the GreenPAK family, which allows designers to create custom circuits using a one-time programmable (OTP) NVM to configure the internal connections and functionality.

Applications

  • Wearable electronics: Battery management, power sequencing, and custom logic functions.
  • Mobile devices: Interface control, level translation, and peripheral management.
  • Internet of Things (IoT) devices: Sensor interfacing, signal processing, and low-power control.
  • Consumer electronics: Custom circuit design for specific product functionalities.
  • Industrial control systems: Implementing custom logic and control functions within machinery.

Features

  • Configurable Logic: Allows for the implementation of various logic functions, including AND, OR, XOR, and more.
  • Mixed-Signal Capabilities: Integrates both analog and digital components, allowing for signal processing and control.
  • One-Time Programmable (OTP) NVM: The configuration is stored in OTP memory, ensuring that the design is secure and cannot be easily altered.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Small Form Factor: Available in compact packages, saving valuable board space.
  • Flexible I/O: Provides a variety of input and output options, allowing for easy integration with other components.
  • Integrated Oscillators: Includes internal oscillators, eliminating the need for external clock sources.
  • Analog Comparators: Provides analog comparators for voltage level detection and comparison.

Benefits

  • Reduced Component Count: Integrates multiple functions into a single IC, reducing the number of discrete components required.
  • Simplified Design: Allows for faster and easier design cycles by using a configurable platform.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions into a single device.
  • Improved Performance: Optimizes performance by customizing the circuit to specific application requirements.
  • Increased Flexibility: Offers a wide range of configuration options, allowing for adaptable and versatile designs.
  • Faster Time-to-Market: Reduces development time by providing a configurable and pre-designed platform.

Additional Details

The SLG4T4745VTR operates with a supply voltage typically between 1.8V and 5.5V. It includes configurable macrocells that can be interconnected to implement a wide range of functions. The configuration is performed using Silego’s GreenPAK Designer software, which provides a graphical user interface for designing and programming the device.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess