EN
  • EN
  • DE

SVF2N60F

Part No SVF2N60F
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 349531-SVF2N60F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVF2N60F CAD Model

Description

The SVF2N60F is a high-voltage N-channel MOSFET manufactured by Silan Microelectronics. It's designed for high-efficiency switching applications. It features a fast switching speed and low on-resistance, contributing to reduced power loss and improved efficiency in various power electronic circuits.

Applications:

  • Switching Power Supplies
  • PWM Motor Controls
  • High-Efficiency DC-DC Converters
  • Uninterruptible Power Supplies (UPS)
  • Electronic Ballasts for Lighting

Features:

  • High Voltage: VDSS = 600V
  • Low On-Resistance: RDS(on) = Typically around 4 Ohms (check datasheet for specific value at specified VGS and ID)
  • Fast Switching Speed: Reduces switching losses
  • Avalanche Energy Rated: Ensures ruggedness and reliability
  • Improved dv/dt Capability: Enhances noise immunity
  • TO-220F Package: Provides good thermal performance and easy mounting

Benefits:

  • High Efficiency: The low on-resistance minimizes conduction losses, leading to higher energy efficiency.
  • Reliable Operation: The avalanche energy rating ensures the device can withstand transient voltage spikes, enhancing reliability.
  • Simplified Design: The fast switching speed allows for simpler gate drive circuits and reduces the need for complex snubbers.
  • Reduced Heat Dissipation: Lower on-resistance and faster switching reduce power dissipation, simplifying thermal management.
  • Compact Solution: The TO-220F package allows for a compact design with good heat dissipation capabilities.

Additional Details:

The SVF2N60F's 600V drain-source voltage rating makes it suitable for off-line power supplies and other high-voltage applications. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. It's crucial to consult the device's datasheet for the precise RDS(on) value at specific gate-source voltage (VGS) and drain current (ID) conditions. The maximum drain current (ID) rating will also be detailed in the datasheet. Ensure appropriate gate drive circuitry is used to achieve optimal switching performance. The TO-220F package provides electrical isolation from the mounting surface, simplifying heat sink attachment. It is important to operate the device within its specified maximum ratings for voltage, current, and temperature to ensure long-term reliability. Proper heat sinking is essential to keep the junction temperature within acceptable limits. Consider using a gate resistor to dampen oscillations and further improve switching performance.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1290 $50.3100
830+ $0.1207 $100.1810
1,290+ $0.1166 $150.4140
1,850+ $0.1082 $200.1700
2,405+ $0.1041 $250.3605
3,005+ $0.0999 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess