EN
  • EN
  • DE

SVD4N60D

Part No SVD4N60D
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 349516-SVD4N60D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SVD4N60D CAD Model

Description

The SVD4N60D is a high-voltage N-channel MOSFET produced by Silan Microelectronics. This power MOSFET is specifically designed for high-efficiency switching applications. With its optimized design, it offers low on-resistance and fast switching speeds, making it suitable for use in power supplies, motor control circuits, and lighting systems where energy efficiency and reliability are critical.

Applications

  • Switching Power Supplies: Ideal for use in AC-DC and DC-DC power supplies, providing efficient and reliable power conversion.
  • Motor Control: Enables precise and efficient control of electric motors in various industrial and consumer applications.
  • LED Lighting: Used in LED drivers to provide stable and efficient power to LED lighting systems.
  • Battery Chargers: Facilitates efficient charging of batteries in various electronic devices and systems.
  • Power Adapters: Used in power adapters for laptops, mobile devices, and other electronic equipment.

Features

  • High Voltage Capability: 600V drain-source breakdown voltage, suitable for high-voltage applications.
  • Low On-Resistance: Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and improving efficiency.
  • Avalanche Energy Rated: Robust avalanche capability for enhanced reliability in demanding applications.
  • TO-252 Package: Surface-mount package for easy integration into PCBs and efficient thermal management.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses, resulting in high efficiency.
  • Reliable Performance: Robust design and avalanche capability ensure reliable operation in harsh conditions.
  • Simplified Design: Easy to use and integrate into various applications, simplifying the design process.
  • Compact Size: Surface-mount package enables compact designs and efficient use of PCB space.
  • Cost-Effective: Provides a high-performance solution at a competitive price point.

Technical Specifications

The SVD4N60D features a drain-source voltage (VDS) of 600V and a gate-source voltage (VGS) of ±30V. The continuous drain current (ID) is 4A, and the pulsed drain current (IDM) is 12A. The on-resistance (RDS(on)) is typically 2.5 ohms at a gate-source voltage of 10V. The gate charge (Qg) is typically 7.5nC. The device is packaged in a TO-252 package and is RoHS compliant. The operating junction temperature range is -55°C to +150°C. This MOSFET is suitable for applications requiring high voltage and low on-resistance, such as power supplies and motor control circuits. For detailed specifications and application guidelines, refer to the Silan Microelectronics SVD4N60D datasheet. The gate threshold voltage is typically 3V.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess