EN
  • EN
  • DE

SVD1N60DFBTR

Part No SVD1N60DFBTR
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839225-SVD1N60DFBTR
Ultra Librarian 3D Model Ultra Librarian SVD1N60DFBTR CAD Model

Description

The SVD1N60DFBTR is a 600V N-Channel MOSFET from Silan Microelectronics. It is designed for high-efficiency power switching applications, especially in scenarios where low gate charge and fast switching are crucial. The ‘DFB’ designation often indicates a specific design or process optimization for enhanced performance. MOSFETs are key components in modern power electronics, allowing for efficient control of electrical power.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as primary switching elements in SMPS for various devices, including adapters, chargers, and power supplies for consumer electronics.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power quality and efficiency in electronic devices.
  • LED Lighting Drivers: Applied in LED drivers for efficient and dimmable LED lighting systems.
  • DC-DC Converters: Utilized in DC-DC converters for regulating voltage levels in electronic systems.
  • Adapters and Chargers: Commonly found in adapters and chargers for mobile devices, laptops, and other portable electronics.

Features

  • 600V Breakdown Voltage: Withstands high voltage stress in demanding applications.
  • Low Gate Charge (Qg): Minimizes switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
  • Avalanche Energy Rated: Offers enhanced ruggedness and reliability in harsh environments.

Benefits

  • High Efficiency: Low gate charge and on-resistance contribute to high efficiency in power conversion systems.
  • Reduced Power Consumption: Minimizes power losses, leading to lower energy consumption.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Enhanced Reliability: Avalanche energy rating enhances the reliability of the MOSFET in demanding conditions.
  • Improved Thermal Performance: Lower power losses reduce heat generation, leading to improved thermal performance.

Additional Details

The SVD1N60DFBTR features a maximum drain-source voltage of 600V and a low on-resistance, improving efficiency in switching applications. The low gate charge reduces the power required to switch the MOSFET, further enhancing efficiency. The MOSFET is designed with an avalanche energy rating, making it more robust and reliable. It is typically available in a surface-mount package and provided on tape and reel (TR) for automated assembly. The SVD1N60DFBTR from Silan is a key component in modern power electronics, providing efficient and reliable power switching for a wide range of applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess