EN
  • EN
  • DE

SD8583

Part No SD8583
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 317301-SD8583
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD8583 CAD Model

Description

The SD8583 is a real-time clock (RTC) chip manufactured by Silan. It's a low-power device designed to keep track of time and date, even when the main power source is unavailable. This makes it suitable for a wide range of applications requiring accurate timekeeping.

Applications:

  • Smart meters: Used for accurate timestamping of energy consumption data.
  • Industrial control systems: Provides time synchronization for various devices and processes.
  • Point-of-sale (POS) terminals: Keeps track of transaction times for auditing and reporting.
  • Data loggers: Records the time and date of sensor readings.
  • Consumer electronics: Found in devices like clocks, calendars, and alarm systems.
  • Automotive applications: Used in car navigation systems and event data recorders.

Features:

  • Real-time clock (RTC): Maintains accurate timekeeping even when the system is powered off.
  • Low power consumption: Extends battery life in portable devices.
  • I2C interface: Allows for easy communication with microcontrollers and other devices.
  • Calendar function: Keeps track of the date, including year, month, day, and day of the week.
  • Alarm function: Generates an interrupt signal at a programmable time.
  • Battery backup: Retains time and date information when the main power supply is interrupted.
  • Automatic leap year correction: Accounts for leap years without manual intervention.
  • Programmable square wave output: Can be used to generate a periodic signal.
  • Digital temperature sensor: Provides temperature readings.

Benefits:

  • Accurate timekeeping: Ensures precise time synchronization for various applications.
  • Low power consumption: Maximizes battery life in portable devices.
  • Easy integration: Simplifies the design process with its I2C interface.
  • Reliable operation: Provides continuous timekeeping even during power outages.
  • Reduced system complexity: Integrates multiple functions into a single chip.
  • Cost-effective solution: Offers a balance of performance and price.

Additional Details:

The SD8583 typically operates from a 3.3V power supply. It uses a standard I2C interface for communication, making it easy to integrate with a wide range of microcontrollers and other devices. The chip includes a crystal oscillator, which provides a stable and accurate time base. The backup power source is usually a small lithium battery or a supercapacitor, which can keep the RTC running for several years without external power. The device is available in a small surface-mount package, making it suitable for compact designs.

The accuracy of the SD8583 is highly dependent on the crystal used. Proper layout and decoupling techniques are crucial for minimizing noise and ensuring stable operation. Datasheets and application notes from Silan provide detailed information on recommended circuit designs and programming techniques.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess