EN
  • EN
  • DE

IP4052CX20

Part No IP4052CX20
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0923+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 753675-IP4052CX20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4052CX20 CAD Model

Description

NXP IP4052CX20 Integrated Circuit

The NXP IP4052CX20 is a highly integrated, robust ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient solution is ideal for protecting sensitive components in a wide range of applications, including mobile phones, portable electronics, and communication systems.

Key Features

  • High-Speed Interface Protection: The IP4052CX20 is optimized for high-speed data interfaces such as USB 2.0, HDMI, and LVDS, ensuring signal integrity while providing robust ESD protection.
  • Low Capacitance: With ultra-low line capacitance, this device minimizes signal degradation and distortion, making it suitable for high-frequency applications without compromising data throughput.
  • Multi-Channel Integration: The device features multiple ESD protection channels in a single package, allowing for compact PCB layouts and simplified design processes.
  • Low Clamping Voltage: It offers a low clamping voltage, which ensures that protected components are exposed to minimal stress during transient events.
  • High ESD Protection Level: The IP4052CX20 can withstand ESD discharges up to ±8 kV contact discharge and ±15 kV air discharge as per the IEC 61000-4-2 standard, providing a high level of protection for sensitive circuits.

Applications

The versatility of the NXP IP4052CX20 makes it an excellent choice for a variety of applications that require reliable protection against ESD. Its characteristics make it particularly well-suited for:

  • Smartphones and tablets
  • Portable media players
  • GPS devices
  • Notebooks and laptops
  • Digital cameras
  • Other portable consumer electronics

Package and Quality

The IP4052CX20 comes in a lead-free, small-outline package that is RoHS compliant, ensuring environmental sustainability and compatibility with modern manufacturing standards. NXP's commitment to quality is reflected in the device's adherence to strict industry standards for reliability and performance.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4562 $59.3060
310+ $0.3754 $116.3740
480+ $0.3627 $174.0960
660+ $0.3511 $231.7260
855+ $0.3396 $290.3580
1,140+ $0.3049 $347.5860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess