The SD6602STR is a power management integrated circuit (PMIC) manufactured by Silan Microelectronics. It's designed primarily for use in AC/DC power supplies, particularly in applications like mobile phone chargers, adapters, and other low-power devices. This IC integrates a PWM (Pulse Width Modulation) controller and a high-voltage power MOSFET, resulting in a compact and efficient solution for power conversion.
Applications
- Mobile phone chargers
- AC/DC adapters
- Standby power supplies
- LED lighting power supplies
- Small appliances power supplies
Features
- Integrated PWM controller and power MOSFET
- High voltage startup
- Current mode operation
- Over-temperature protection (OTP)
- Over-current protection (OCP)
- Over-voltage protection (OVP)
- Short-circuit protection (SCP)
- Low standby power consumption
Benefits
- Reduced component count, leading to smaller PCB size and lower system cost
- Improved efficiency, minimizing power losses and heat generation
- Enhanced system reliability due to integrated protection features
- Simplified design process for power supply development
- Compliance with energy efficiency standards (e.g., Energy Star, ErP)
Additional Details
The SD6602STR typically operates with a wide input voltage range, allowing it to be used in various regions with different AC power standards. The integrated MOSFET usually has a high breakdown voltage, ensuring safe operation even with voltage fluctuations on the AC line. The current mode PWM control provides stable output voltage regulation and good transient response.
Specifications (Example - Always refer to the datasheet for accurate specifications):
- Input Voltage Range: Typically 85VAC to 265VAC
- Output Power: Typically up to 5W to 7W (depending on the application and thermal design)
- Switching Frequency: Typically around 65kHz
- Package: SOP-8 or DIP-8
- Operating Temperature: -20°C to +85°C
When designing with the SD6602STR, it's important to carefully select the external components, such as the transformer, output capacitor, and feedback resistors, to optimize performance and ensure compliance with safety standards. Proper PCB layout is also crucial for minimizing EMI and ensuring thermal management. Always refer to the Silan Microelectronics datasheet for the most accurate and up-to-date specifications and application guidelines.