EN
  • EN
  • DE

SD6501TR

Part No SD6501TR
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836951-SD6501TR
Ultra Librarian 3D Model Ultra Librarian SD6501TR CAD Model

Description

The SD6501TR is a highly integrated power switch primarily designed for AC/DC adapter and charger applications. It incorporates a high-voltage power MOSFET and a control circuit into a single package, simplifying the design and reducing the bill of materials for power supplies.

Applications:

  • AC/DC Adapters
  • Battery Chargers
  • Standby Power Supplies
  • LED Lighting Power Supplies

Features:

  • Integrated High-Voltage Power MOSFET
  • Current-Mode Control
  • Low Startup Current
  • Over-Temperature Protection (OTP)
  • Over-Current Protection (OCP)
  • Over-Voltage Protection (OVP)
  • Open Loop Protection (OLP)
  • Short-Circuit Protection (SCP)
  • Frequency Jittering for Improved EMI Performance
  • Soft Start Function

Benefits:

  • Simplified Power Supply Design: The integration of the power MOSFET and control circuit reduces the number of external components needed, making the design process easier and faster.
  • Improved Efficiency: The current-mode control and low startup current contribute to higher efficiency, reducing power consumption and heat generation.
  • Enhanced Reliability: Comprehensive protection features, including OTP, OCP, OVP, OLP, and SCP, ensure the reliable operation of the power supply under various fault conditions.
  • Reduced EMI: Frequency jittering helps to reduce electromagnetic interference, making the power supply compliant with EMI standards.
  • Compact Size: The integrated package allows for a more compact power supply design, suitable for space-constrained applications.

The SD6501TR utilizes a current-mode control scheme, which provides excellent line and load regulation. The integrated high-voltage MOSFET offers high efficiency and can withstand high voltage stress. The various protection features ensure robust operation and prevent damage to the power supply and connected devices. The soft-start function minimizes stress on the power components during startup. The frequency jittering function helps improve EMI performance, ensuring that the power supply meets regulatory requirements for electromagnetic compatibility.

Technical Specifications (Typical):

  • Operating Voltage: 85VAC - 265VAC
  • Output Power: Up to 12W (depending on application conditions)
  • Switching Frequency: 65kHz
  • Operating Temperature: -40°C to +85°C
  • Package: DIP-8 / SOP-8

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess