EN
  • EN
  • DE

SD42511TR

Part No SD42511TR
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 317174-SD42511TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD42511TR CAD Model

Description

The SD42511TR is a synchronous buck converter designed for high-efficiency step-down DC-DC conversion. Manufactured by Silan, this component is optimized for applications requiring a compact size and minimal external components. It features a wide input voltage range, making it suitable for various power supply systems.

Applications:

  • Power adapters
  • Battery chargers
  • Point-of-load regulators
  • Distributed power systems
  • Set-top boxes

Features:

  • High efficiency: Typically achieves over 90% efficiency, reducing power losses and heat dissipation.
  • Wide input voltage range: Operates with input voltages ranging from 4.5V to 28V, offering flexibility in various applications.
  • Adjustable output voltage: Allows for precise voltage regulation to meet specific load requirements.
  • Integrated power MOSFETs: Simplifies the design and reduces the overall solution size.
  • Overcurrent protection (OCP): Protects the device and the load from excessive current draw.
  • Overvoltage protection (OVP): Safeguards the load from damaging overvoltage conditions.
  • Short-circuit protection (SCP): Prevents damage in the event of a short circuit.
  • Thermal shutdown: Automatically shuts down the device when the junction temperature exceeds a safe limit.

Benefits:

  • Improved energy efficiency: Reduces power consumption and extends battery life in portable devices.
  • Smaller solution size: Integrated MOSFETs and minimal external components contribute to a compact design.
  • Enhanced system reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified design: Easy to use with minimal external components, reducing design time and cost.
  • Versatile applications: Suitable for a wide range of applications due to its wide input voltage range and adjustable output voltage.

The SD42511TR utilizes a constant-frequency, current-mode control architecture for excellent transient response and line regulation. It is available in a small surface-mount package, making it ideal for space-constrained applications. The device's thermal performance is enhanced by its optimized layout and package design.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess