EN
  • EN
  • DE

SC9642

Part No SC9642
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Description CAR-CD DIGITAL SERVO SIGNAL PROCESSOR(SLAVE MODE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 316286-SC9642
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC9642 CAD Model

Description

The SC9642 is a high-performance, fixed frequency, current mode PWM power switch primarily designed for offline flyback converter applications. Manufactured by Silan, this integrated circuit offers a cost-effective solution for power supplies requiring high efficiency and reliability. It incorporates a variety of protection features to ensure safe operation under various fault conditions.

Applications:

  • AC/DC power adapters
  • Open-frame power supplies
  • Battery chargers
  • Standby power supplies
  • LED lighting power supplies

Features:

  • Built-in high voltage power MOSFET
  • Fixed frequency operation for simplified EMI design
  • Current mode control for improved line regulation and dynamic response
  • Internal slope compensation
  • Cycle-by-cycle current limiting
  • Overvoltage protection (OVP)
  • Overload protection (OLP)
  • Overtemperature protection (OTP)
  • Short-circuit protection (SCP)

Benefits:

  • High efficiency reduces power consumption and heat dissipation
  • Simplified design reduces component count and board space
  • Enhanced reliability due to integrated protection features
  • Improved system stability with current mode control
  • Cost-effective solution for power supply applications

The SC9642 operates with a fixed switching frequency, which simplifies the design of EMI filters. The current mode control ensures stable operation and good transient response. The integrated high-voltage power MOSFET reduces the external component count, simplifying the design and reducing the overall cost. Protection features such as overvoltage, overload, and overtemperature protection ensure the device's robustness and reliability. Furthermore, cycle-by-cycle current limiting prevents damage to the MOSFET during overload or short-circuit conditions.

The device is typically available in a DIP-8 package. The startup current is very low which helps improve overall power efficiency. The SC9642 is suitable for a variety of low-power applications requiring a compact and efficient power supply solution.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 621 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess