EN
  • EN
  • DE

SC8560

Part No SC8560
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Description The SC8560 is an alarm equipped digital clock IC with built-in drivers capable of directly driving LED display equipment.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 316117-SC8560
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC8560 CAD Model

Description

The SC8560 is a high-performance audio power amplifier designed by Silan Microelectronics. It is primarily used in portable audio devices and applications requiring efficient power amplification. The SC8560 aims to deliver clear and robust audio output while maintaining low power consumption, making it suitable for battery-powered systems.

Applications:

  • Portable Speakers: Used in portable Bluetooth speakers to amplify the audio signal.
  • Mobile Phones: Integrated into mobile devices to drive the internal speaker.
  • Tablets: Powers the audio output for a better user experience.
  • MP3 Players: Amplifies audio signals for playback through headphones or external speakers.
  • Educational Toys: Utilized in toys that produce sound, such as learning devices.

Features:

  • High Output Power: Delivers substantial power to drive speakers effectively.
  • Low THD+N: Ensures high-fidelity audio reproduction with minimal distortion.
  • Integrated Short-Circuit Protection: Prevents damage from short circuits, enhancing reliability.
  • Thermal Shutdown Protection: Protects the amplifier from overheating.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Compact Package: Typically available in small packages suitable for space-constrained applications.

Benefits:

  • Enhanced Audio Clarity: Provides clear and crisp audio output, improving the listening experience.
  • Extended Battery Life: Low power consumption allows for longer usage in portable devices.
  • Robust Protection: Integrated protection features ensure the amplifier's durability and reliability.
  • Space-Efficient Design: Small package size facilitates integration into compact electronic devices.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details:

The SC8560 typically operates with a low voltage supply, making it ideal for battery-powered applications. It integrates comprehensive protection mechanisms, including short-circuit and thermal shutdown protection, which ensure stable and reliable operation under various conditions. The Total Harmonic Distortion plus Noise (THD+N) is very low, ensuring high fidelity audio output. Specific electrical characteristics, such as output power at different load impedances (e.g., 4 ohms, 8 ohms), gain settings, and quiescent current, can be found in the device's datasheet. The packaging is designed to be compact for easy integration into small devices, and surface mount technology (SMT) is frequently employed.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess