EN
  • EN
  • DE

FDC37C675

Part No FDC37C675
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263133-FDC37C675
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37C675 CAD Model

Description

Microchip Technology's FDC37C675: A Versatile Super I/O Controller

The FDC37C675, crafted by Microchip Technology, is a highly integrated Super I/O controller that offers a comprehensive suite of functionalities to support various interfaces and peripherals. This device is specifically designed to interface with the ISA bus and is ideal for embedded systems, industrial applications, and legacy PC architectures. Its robust feature set ensures that it can cater to a wide range of requirements, making it a versatile choice for system designers.

Key Features of the FDC37C675

  • Flexible Disk Drive Controller: The FDC37C675 boasts a floppy disk controller that is compatible with industry standards, supporting up to two drives with 360K, 720K, 1.2M, 1.44M, and 2.88M formats.
  • Multi-Mode Parallel Port: It includes a parallel port with Standard (SPP), Enhanced (EPP), and Extended Capabilities Port (ECP) modes, which facilitates high-speed data transfers and bidirectional communication with printers and other parallel devices.
  • Serial Ports: Two high-speed NS16C550 compatible UARTs are available, providing reliable serial communication with external peripherals, supporting baud rates up to 115.2 Kbps.
  • Keyboard and Mouse Controller: The integrated keyboard controller is PS/2 compatible, and the device also supports a PS/2 mouse, which is essential for user input in many systems.
  • Game Port: An onboard game port interface allows for the connection of game controllers, which can be particularly useful in entertainment systems or specialized industrial applications.
  • Power Management: Advanced power management capabilities are integrated to support system-level power conservation, helping to reduce overall energy consumption.

The FDC37C675 is equipped with configuration registers that are accessible through the ISA bus, allowing for easy customization and optimization for specific system requirements. Its design ensures compatibility with a wide range of software and hardware, providing a seamless integration experience for developers.

With its rich set of features and reliable performance, the FDC37C675 from Microchip Technology stands out as a high-quality Super I/O controller, perfectly suited for maintaining legacy support while providing modern functionality. Whether you're designing an industrial control system, upgrading an existing embedded platform, or developing a specialized computing solution, the FDC37C675 offers the flexibility and performance needed to meet a diverse array of design challenges.

You May Also Be Interested in

Intel
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $10.8258
Shindengen
Lowest to $8.3160
Dialog Semiconductor GmbH
Lowest to $4.8972
Diodes Incorporated
Lowest to $0.1143

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5569 $57.7845
13+ $9.4826 $123.2738
19+ $9.1857 $174.5283
26+ $8.8900 $231.1400
34+ $8.5932 $292.1688
45+ $7.7050 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess