EN
  • EN
  • DE

SC73P2602SN2

Part No SC73P2602SN2
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Description PROGRAMMABLE INFRARED REMOTE TRANSMITTER WITH BUILT-IN TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 315988-SC73P2602SN2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC73P2602SN2 CAD Model

Description

The SC73P2602SN2, manufactured by Silan, is a microcontroller designed for a variety of embedded applications. While specific documentation for this exact part number can be difficult to locate, Silan microcontrollers are generally known for their low power consumption, versatile I/O capabilities, and integrated peripherals.

Applications

  • Consumer electronics: Remote controls, toys, and small appliances.
  • Industrial control: Simple automation tasks, sensor data acquisition.
  • Medical devices: Portable health monitors, simple diagnostic equipment.
  • Security systems: Alarm panels, access control systems.
  • Smart home devices: Lighting control, thermostat management.

Features

  • Low power consumption: Designed for battery-powered applications.
  • Versatile I/O ports: Allow connection to various sensors and actuators.
  • Integrated timer/counters: Enable precise timing and control functions.
  • On-chip memory: Includes program memory (Flash) and data memory (RAM).
  • Communication interfaces: UART, SPI, I2C for communication with other devices.

Benefits

  • Cost-effective: Offers a balance of performance and affordability.
  • Easy to program: Compatible with standard microcontroller development tools.
  • Small package size: Suitable for compact designs.
  • Reliable performance: Silan is a reputable manufacturer known for quality products.
  • Flexible integration: Can be easily integrated into various embedded systems.

Although precise technical specifications for the SC73P2602SN2 are not readily available, general characteristics of Silan microcontrollers in the SC73P series suggest it likely operates at a relatively low voltage (e.g., 3.3V or 5V), has a limited number of I/O pins, and includes a basic set of peripherals. The SN2 suffix might refer to the specific package type or temperature range of the device. For detailed technical information, refer to the Silan website and related datasheets for the SC73P family. It is crucial to consult the official datasheet before using this microcontroller in any application. The microcontroller's internal oscillator, watchdog timer, and power-saving modes contribute to its suitability for applications requiring extended battery life and robustness in noisy environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess