EN
  • EN
  • DE

SBD20C45F

Part No SBD20C45F
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 313758-SBD20C45F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBD20C45F CAD Model

Description

The SBD20C45F is a Schottky Barrier Diode manufactured by Silan. It's designed for high-efficiency rectification, fast switching, and low forward voltage drop. This rectifier is suitable for a variety of power supply and voltage clamping applications.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Reverse polarity protection
  • Battery chargers

Features:

  • Low forward voltage drop: Minimizes power loss and increases efficiency.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • High reliability: Ensures long-term stability and performance.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved system efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Enhanced reliability: High surge current capability protects against voltage transients, increasing overall system reliability.
  • Reduced heat generation: Lower power dissipation results in less heat, simplifying thermal management.
  • Smaller form factor solutions: Enables the design of compact and lightweight power supplies.
  • Cost-effective solution: Provides a good balance of performance and price.

Technical Specifications (Typical):

While exact specifications vary depending on the specific model and datasheet, common specifications include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): Typically 45V.
  • Maximum Average Forward Rectified Current (IF(AV)): Around 20A.
  • Maximum Peak Forward Surge Current (IFSM): Can reach up to 200A.
  • Forward Voltage (VF): Typically around 0.5V at rated current.
  • Operating Junction Temperature (TJ): -55°C to +150°C.

Always refer to the official Silan datasheet for the specific SBD20C45F variant to obtain precise electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2231 $50.1975
550+ $0.1830 $100.6500
850+ $0.1773 $150.7050
1,170+ $0.1716 $200.7720
1,510+ $0.1659 $250.5090
2,020+ $0.1487 $300.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess