EN
  • EN
  • DE

SBD10L45AT3TR

Part No SBD10L45AT3TR
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836740-SBD10L45AT3TR
Ultra Librarian 3D Model Ultra Librarian SBD10L45AT3TR CAD Model

Description

The SBD10L45AT3TR is a Schottky Barrier Diode manufactured by Silan Microelectronics. It is designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speed. These characteristics make it well-suited for applications where minimizing power loss and maximizing efficiency are critical.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diodes in Inductive Loads
  • Reverse Polarity Protection
  • High-Frequency Inverters

Features:

  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Fast Switching Speed
  • High-Efficiency Rectification
  • Surface Mount Package (typically SMA/DO-214AC)
  • RoHS Compliant

Benefits:

  • Improved Efficiency: Minimizes power loss due to its low forward voltage drop, resulting in higher overall circuit efficiency.
  • Reduced Heat Dissipation: Generates less heat compared to standard diodes, enabling compact and thermally efficient designs.
  • Enhanced Reliability: High surge current capability provides robustness against voltage spikes and overcurrent conditions.
  • Space Saving: The surface mount package allows for efficient utilization of PCB space.
  • Environmentally Friendly: RoHS compliant, ensuring adherence to environmental regulations.

Additional Details:

The SBD10L45AT3TR generally has a forward current rating of 10 Amps and a reverse voltage rating of 45 Volts. It is commonly available in a surface-mount package, such as SMA (DO-214AC). The fast switching speed of the diode is crucial for reducing switching losses in high-frequency applications. The low forward voltage drop enhances power conversion efficiency, which helps minimize heat generation. The device is designed for automated assembly processes, which facilitates high-volume manufacturing. The robust construction ensures reliable operation in harsh environments. The compact size allows for integration into densely populated circuit boards. The SBD10L45AT3TR is a suitable choice for applications that demand efficient power conversion and reliable performance. Its stable electrical characteristics over a wide temperature range contribute to consistent operation in various operating conditions. Furthermore, it offers improved thermal performance compared to conventional diodes, facilitating efficient heat dissipation.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess