EN
  • EN
  • DE

S2913CIF10

Part No S2913CIF10
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305687-S2913CIF10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S2913CIF10 CAD Model

Description

The S2913CIF10 is a voltage detector IC from SII Semiconductor Corporation. These ICs are designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. This function is critical for maintaining stable and reliable operation of electronic devices.

Applications:

  • Microprocessor/Microcontroller Reset: The S2913CIF10 is used to ensure microprocessors and microcontrollers start up correctly and reset during voltage dips, preventing erratic behavior.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and flags issues if voltage deviates outside limits.
  • Battery-Powered Devices: Monitors battery voltage levels and triggers alarms or device shutdown to prevent deep discharge.
  • Industrial Control Equipment: Provides voltage monitoring for industrial control systems, contributing to stable operations.
  • Automotive Applications: Monitors voltage stability in automotive electronic systems.

Features:

  • Low Supply Current: Optimized for low power consumption, ideal for battery-powered systems.
  • High-Precision Detection Voltage: Precise voltage detection for reliable reset functionality.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage.
  • Small Package Options: Allows for compact designs in space-constrained applications.
  • Open Drain Output: Provides flexible connectivity to various circuits.

Benefits:

  • Enhanced System Reliability: Provides reset signals to prevent data corruption or malfunction in electronic systems.
  • Prevention of Lock-Up Conditions: Resets microcontrollers and CPUs when voltage levels are unstable.
  • Extended Battery Life: The low supply current helps to maximize battery life in portable devices.
  • Simplified Design: Reduces the need for external components, making circuit design simpler.
  • Protection from Voltage Instability: Maintains reliable operation in the presence of voltage fluctuations.

The S2913CIF10 offers a cost-effective and reliable way to monitor voltage levels and implement reset functionality. The device's small size and low power consumption make it suitable for a wide range of applications.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Infineon Technologies
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
EPCOS (TDK)
Need more? Email Us
AMCC
Lowest to $0.6537
AMCC
Lowest to $3.2617
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess