EN
  • EN
  • DE

K4S641632H-TI75

Part No K4S641632H-TI75
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066750-K4S641632H-TI75
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S641632H-TI75 CAD Model

Description

The K4S641632H-TI75 is a SDRAM (Synchronous Dynamic Random-Access Memory) component produced by Samsung. This memory chip is designed for high-performance applications requiring rapid and reliable data transfer. It plays a crucial role in systems where memory access speed is critical, such as in computing and graphics processing.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Networking equipment
  • Embedded systems
  • Consumer electronics devices

Features

  • High-speed synchronous operation
  • Double data rate (DDR) architecture
  • Low voltage operation for reduced power consumption
  • Burst mode operation for efficient data transfer
  • Programmable read latency and burst length

Benefits

  • Improved system performance due to fast memory access
  • Reduced power consumption, enhancing battery life in portable devices
  • Enhanced data transfer rates for demanding applications
  • Increased system reliability because of the robust design
  • Cost-effective memory solution

Additional Details

The K4S641632H-TI75 operates at a specific clock frequency, determining its data transfer rate. It complies with JEDEC standards for SDRAM components, ensuring broad compatibility. Packaged in a standard form factor, it integrates easily into circuit boards. This SDRAM is suitable for applications requiring substantial memory capacity and high-speed access. It offers different operating modes and power-saving features, providing versatility for different system requirements. Designed for reliable operation over a wide temperature range, it's suitable for various environments. The Samsung K4S641632H-TI75 is widely used in devices where memory performance is a key requirement. Its features make it a practical option for system designers.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0772
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0405
Chilisin
Lowest to $0.0517
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess