EN
  • EN
  • DE

S2913CI10

Part No S2913CI10
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305686-S2913CI10
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S2913CI10 CAD Model

Description

The S2913CI10 is a voltage detector IC manufactured by SII Semiconductor Corporation. These detectors are designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. This functionality is crucial for ensuring the stable and reliable operation of various electronic devices.

Applications:

  • Microcontroller Reset Circuits: The S2913CI10 is commonly used to reset microcontrollers during power-up or voltage sags, preventing them from operating erratically.
  • CPU Reset Circuits: Similar to microcontrollers, CPUs can also be reset using this voltage detector to ensure proper operation.
  • Power Supply Monitoring: The device can monitor the output voltage of power supplies and signal a fault condition if the voltage deviates from the expected range.
  • Battery Monitoring: In battery-powered devices, the S2913CI10 can monitor the battery voltage and provide a warning or shutdown the device when the battery is low, preventing deep discharge.
  • Industrial Control Systems: Ensuring proper voltage levels in critical control systems.

Features:

  • Low Current Consumption: The S2913CI10 is designed for low power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides accurate voltage detection for reliable reset functionality.
  • Built-in Hysteresis: Hysteresis prevents oscillations around the threshold voltage.
  • Small Package: Available in small package sizes, allowing for compact designs.
  • Open Drain Output: The open drain output allows for flexible connection to various circuits.

Benefits:

  • Improved System Reliability: By providing a reset signal during voltage drops, the S2913CI10 helps to improve the reliability of electronic systems.
  • Prevention of Data Corruption: Resetting microcontrollers and CPUs during voltage sags prevents data corruption.
  • Extended Battery Life: Low current consumption helps to extend the battery life in portable devices.
  • Simplified Circuit Design: The integrated functionality simplifies circuit design and reduces the number of external components required.
  • Protection against Voltage Fluctuations: Provides stable performance even with voltage fluctuations.

The S2913CI10 typically features a fixed detection voltage, and its small size makes it suitable for use in space-constrained applications. It offers a reliable and cost-effective solution for voltage monitoring and reset functionality.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess