EN
  • EN
  • DE

AD5413BCPZ-RL7

Part No AD5413BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 1 CHANNEL;14-BIT 4-TO-20 MA AND / 14 Bit Digital to Analog Converter 1 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Number of D/A Converters 1
Settling Time 20µs
Output Type Voltage or Current - Unbuffered
Differential Output No
Data Interface DSP, MICROWIRE™, QSPI™, SPI™
Reference Type External, Internal
Voltage - Supply, Analog 4.5V ~ 33V, 7V ~ 33V
Voltage - Supply, Digital 33V
INL/DNL (LSB) ±0.12, ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Surface Mount
Base Product Number AD5413
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD5413BCPZ-RL7CT,505-AD5413BCPZ-RL7DKR,505-AD5413BCPZ-RL7TR,505-AD5413BCPZ-RL7CT,-2735-AD5413BCPZ-RL7DKR,-2735-AD5413BCPZ-RL7TR,-2735-AD5413BCPZ-RL7TR-ND
Standard Package 1,500
Win Source Part Number 1317885-AD5413BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5413BCPZ-RL7 CAD Model

Description

Product Overview: AD5413BCPZ-RL7 from Analog Devices Inc.

The AD5413BCPZ-RL7 is a state-of-the-art digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular product is designed for precision conversion of digital signals to analog outputs, catering to a wide range of applications including industrial automation, process control, and data acquisition systems.

Key Features

  • Resolution: The AD5413BCPZ-RL7 boasts a high resolution of 12-bits, ensuring fine granularity and precise control over the analog output.
  • Output Range: It offers a flexible output range, which can be configured to provide various industry-standard voltage and current outputs, making it suitable for diverse operational requirements.
  • Integrated Features: This DAC includes an on-chip output amplifier, precision voltage reference, and a power-on reset circuit, which simplifies system design by reducing external component count.
  • Package: The device is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and ideal for dense circuit board layouts.
  • Operating Temperature: It operates over a wide industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Serial Interface: The product features a serial peripheral interface (SPI) that allows for easy integration with microcontrollers and digital systems.

Applications

The AD5413BCPZ-RL7 is versatile and can be used in a multitude of applications where precise digital-to-analog conversion is critical. Its robust design and high accuracy make it an excellent choice for:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation
  • Portable Instrumentation
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5413BCPZ-RL7 is no exception. It is built to meet stringent industry standards, ensuring long-term stability and performance for critical applications.

Whether you're developing sophisticated industrial systems or designing precision control applications, the AD5413BCPZ-RL7 from Analog Devices Inc. offers a high-performance solution that combines accuracy, reliability, and ease of use in a compact package.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess