The S-8520F25MC-BNK-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the supply voltage in electronic circuits and to generate a reset signal when the voltage drops below a specified threshold. This functionality is critical for ensuring the stable operation of systems, preventing malfunctions, and protecting sensitive components such as microcontrollers, memory devices, and other digital ICs.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or voltage sag events.
- CPU and Logic Circuit Protection: Protects CPUs and logic circuits from operating under insufficient voltage conditions, preventing potential errors or damage.
- Memory Backup Systems: Triggers memory backup procedures when a voltage drop is detected, preserving critical data stored in volatile memory.
- Power Management Systems: Integrated into power management circuits to monitor and regulate voltage levels, ensuring the consistent delivery of power.
- Portable Electronic Devices: Suitable for battery-powered devices such as smartphones, tablets, and wearable devices where stable voltage is crucial for proper performance and longevity.
Features
- High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical accuracy of ±1%, ensuring reliable detection of voltage drops.
- Ultra-Low Current Consumption: Consumes minimal power, making it highly suitable for battery-powered applications and contributing to extended battery life.
- Small Package Size: Available in a compact SOT-23 package, enabling high-density board layouts and space-saving designs.
- Fixed Detection Voltage: Features a fixed detection voltage of 2.5V (indicated by “25” in the part number), providing a specific threshold for voltage monitoring.
- Hysteresis Characteristic: Incorporates hysteresis to prevent output chattering caused by minor voltage fluctuations, ensuring a stable reset signal.
- N-channel Open Drain Output: The output is an N-channel open drain, allowing for flexible interfacing with various logic levels and circuit configurations.
- Wide Operating Temperature Range: Designed to operate reliably across a wide range of temperatures, making it suitable for various operating environments.
Benefits
- Ensures System Reliability: Prevents system malfunctions and data corruption caused by low voltage conditions, contributing to overall system stability.
- Protects Data Integrity: Safeguards memory devices from data loss during voltage drops or power failures, ensuring the preservation of critical information.
- Extends Battery Life: Minimal current consumption helps to prolong the operational life of battery-powered devices, maximizing usability and convenience.
- Simplifies Circuit Design: Integrates essential reset functionality, reducing the need for external components and streamlining the circuit design process.
- Reduces System Downtime: Minimizes the risk of voltage-related failures, thereby reducing downtime and maintenance costs associated with system disruptions.
Additional Details
The S-8520F25MC-BNK-T2 operates with a low supply voltage and features an N-channel open-drain output, facilitating seamless integration with a variety of digital systems. The inclusion of hysteresis ensures stable and reliable reset operation, preventing unwanted oscillations near the voltage threshold. The small SOT-23 package is ideal for applications where board space is limited. The precise 2.5V detection voltage guarantees accurate monitoring of the power supply, ensuring reliable performance. This voltage detector is a crucial component for ensuring the reliable operation of electronic systems and protecting sensitive components from potential damage due to voltage irregularities.
In summary, the S-8520F25MC-BNK-T2 voltage detector provides a dependable and efficient solution for monitoring voltage levels and ensuring the stable operation of electronic devices. Its low power consumption, compact size, and high accuracy make it well-suited for a broad range of applications, particularly in portable and battery-powered systems that require a 2.5V detection threshold.