EN
  • EN
  • DE

S-8438AF-ZB-T1

Part No S-8438AF-ZB-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310574-S-8438AF-ZB-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8438AF-ZB-T1 CAD Model

Description

The S-8438AF-ZB-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and generate a reset signal when the voltage drops below a predefined threshold. The 'AF' and 'ZB' portions of the part number likely indicate specific voltage detection levels and hysteresis characteristics, while 'T1' signifies tape and reel packaging for automated assembly. The primary function of this voltage detector is to safeguard electronic systems from malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensures microcontrollers start in a known state after power-up or during voltage dips (brownouts).
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers protective measures.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge, extending battery life.
  • Industrial Control Systems: Provides reliable voltage monitoring for critical control circuits in industrial environments.
  • Automotive Electronics: Ensures stable operation of electronic components in automotive systems by monitoring voltage levels.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels for reliable performance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-operated devices.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, ensuring a stable reset signal.
  • Small Package Size: Enables compact circuit designs.
  • CMOS Output: Provides a clean and reliable digital output signal.

Benefits

  • Improved System Reliability: Prevents data corruption and system crashes caused by undervoltage.
  • Extended Battery Life: Conserves battery power in portable applications.
  • Simplified Circuit Design: Reduces the need for external components, simplifying design and layout.
  • Enhanced System Protection: Safeguards sensitive electronic components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Offers a reliable and affordable voltage monitoring solution.

Additional Details

The S-8438AF-ZB-T1 is typically supplied in small surface-mount packages, such as SOT-23 or similar. The specific voltage detection threshold and hysteresis values are determined by the 'AF' and 'ZB' codes and must be verified in the device datasheet. It is essential to consult the datasheet for detailed electrical characteristics, operating conditions, and application guidelines. This voltage detector contributes to the overall stability and reliability of electronic systems by providing a timely reset signal when the supply voltage drops below a safe operating threshold.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess