EN
  • EN
  • DE

S-8423BAFS-T2

Part No S-8423BAFS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310540-S-8423BAFS-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8423BAFS-T2 CAD Model

Description

The S-8423BAFS-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This device is commonly used in a wide range of electronic applications to ensure stable operation and prevent failures caused by undervoltage conditions.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery management systems: Monitors battery voltage and triggers a shutdown or alarm when the battery is low.
  • Power supply monitoring: Detects voltage drops in power supplies and initiates a fault signal.
  • Industrial control equipment: Ensures proper operation of equipment by monitoring critical voltage levels.
  • Consumer electronics: Used in devices such as smartphones, tablets, and laptops to prevent data loss or system crashes due to undervoltage.

Features:

  • High-precision voltage detection: Accurate monitoring of the input voltage.
  • Low current consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Small package size: Compact design for use in space-constrained environments.
  • Built-in hysteresis: Prevents oscillations and false triggering.
  • Wide operating voltage range: Compatible with a variety of power supply voltages.
  • Open-drain output: Provides flexibility in interfacing with other circuits.

Benefits:

  • Improved system reliability: Prevents system crashes and data corruption due to voltage drops.
  • Extended battery life: Low current consumption helps to prolong the operating time of battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system protection: Protects against damage from undervoltage conditions.
  • Cost-effective solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The S-8423BAFS-T2 monitors the input voltage continuously. When the voltage falls below the predetermined threshold, the device activates its open-drain output, signaling a reset or fault condition. The hysteresis feature prevents chattering or oscillation near the threshold voltage, ensuring a stable and reliable output signal. The low current consumption makes it an excellent choice for battery-powered applications where power efficiency is critical. The device is typically available in a small SOT package for easy integration into compact electronic designs. The operating temperature range is generally between -40°C and +85°C. The specific detection voltage threshold is set during the manufacturing process to meet the requirements of different applications.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess