EN
  • EN
  • DE

S-84233FS-T2

Part No S-84233FS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310534-S-84233FS-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-84233FS-T2 CAD Model

Description

The S-84233FS-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a specified threshold. It's commonly used to prevent erratic behavior or data corruption in microcontrollers, memory devices, and other sensitive components.

Applications

  • Microcontroller Reset Circuits: Ensures a proper reset for microcontrollers during power-up or brown-out conditions.
  • Memory Protection: Prevents data corruption in memory devices like EEPROM and flash memory.
  • Power Management Systems: Monitors voltage levels in power supplies and triggers shutdown or reset procedures when necessary.
  • Battery-Powered Devices: Monitors battery voltage and provides low-battery warnings or shutdown functions.
  • Industrial Control Systems: Ensures stable operation of control circuits in harsh environments.

Features

  • Low Voltage Detection: Accurately detects voltage drops below a pre-set threshold.
  • High-Precision Detection Voltage: Offers a precisely defined detection voltage for reliable operation.
  • Hysteresis: Includes hysteresis to prevent oscillations near the threshold voltage.
  • Open-Drain Output: Provides a flexible output configuration for interfacing with various circuits.
  • Small Package: Available in compact packages like SOT-23-5 for space-constrained applications.
  • Low Current Consumption: Minimizes power consumption in battery-powered devices.

Benefits

  • Prevents System Malfunctions: Protects against data corruption and erratic behavior caused by low voltage conditions.
  • Ensures Reliable Operation: Provides a reliable reset signal for microcontrollers and other critical components.
  • Simplifies Circuit Design: Reduces the need for complex voltage monitoring and reset circuitry.
  • Extends Battery Life: Low current consumption helps extend battery life in portable devices.
  • Saves Board Space: Small package size allows for compact designs.

Technical Specifications

The S-84233FS-T2 features a specific detection voltage, release voltage, and output voltage. Its operating temperature range is defined in the datasheet. The SOT-23-5 package dimensions are also specified. It's crucial to consult the SII Semiconductor Corporation datasheet for the S-84233FS-T2 for precise details on its electrical characteristics, timing parameters, pinout, and application guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess