EN
  • EN
  • DE

S-8328B50MC-EXE-T2

Part No S-8328B50MC-EXE-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310346-S-8328B50MC-EXE-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8328B50MC-EXE-T2 CAD Model

Description

The S-8328B50MC-EXE-T2 is a step-up DC-DC converter manufactured by SII Semiconductor Corporation. This integrated circuit is specifically designed to efficiently boost a low input voltage to a higher, regulated output voltage. This capability is crucial for extending battery life in portable devices and ensuring stable operation in energy harvesting systems.

Applications:

  • Portable Media Players: Provides stable power for audio and video playback.
  • Remote Controls: Ensures reliable operation with extended battery life.
  • Medical Devices: Powers sensors and other electronic components.
  • Low-Power Microcontrollers: Supplies a regulated voltage for efficient processing.
  • Wireless Keyboards and Mice: Extends battery life for uninterrupted use.

Features:

  • High Efficiency Conversion: Minimizes power loss during voltage boosting.
  • Low Voltage Startup: Can begin operation from a very low input voltage source.
  • Adjustable Output Voltage: Allows for customization to meet specific application needs.
  • Overcurrent Protection: Prevents damage to the IC and connected circuitry.
  • Compact Package: Enables integration into small, space-constrained devices.
  • Internal Oscillator: Simplifies design and reduces the need for external components.

Benefits:

  • Prolonged Battery Life: Optimized efficiency reduces power consumption, extending usage time.
  • Stable Voltage Supply: Regulates output voltage, ensuring consistent device performance.
  • Simplified Design Process: Fewer external components needed, streamlining circuit design.
  • Enhanced Device Protection: Overcurrent protection safeguards against electrical faults.
  • Compact Device Integration: Small package enables use in miniature applications.

Additional Details:

The S-8328B50MC-EXE-T2 likely uses Pulse Frequency Modulation (PFM) for efficient power conversion at light loads. The output voltage is specifically set to 5.0V. It comes in a small SOT-23-5 package. Detailed technical specifications, including input voltage range, switching frequency, quiescent current consumption, and thermal resistance, are available in the product datasheet from SII Semiconductor Corporation.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess