EN
  • EN
  • DE

S-8322AFMP-D0F-T2

Part No S-8322AFMP-D0F-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310283-S-8322AFMP-D0F-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8322AFMP-D0F-T2 CAD Model

Description

The S-8322AFMP-D0F-T2 is a high-precision voltage detector from SII Semiconductor Corporation, designed for accurate voltage monitoring and reset functionality in various electronic systems. It offers low current consumption and is available in a compact package, making it suitable for battery-powered and space-sensitive applications.

Applications

  • Microcontroller and microprocessor reset circuits: Provides a reliable reset signal to ensure proper system initialization.
  • Power management in portable devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Overvoltage and undervoltage protection: Detects voltage anomalies and initiates protective measures to prevent damage to sensitive components.
  • Industrial control systems: Monitors power supply voltages to ensure stable and reliable operation.
  • Automotive electronics: Provides voltage monitoring for critical electronic systems in vehicles.

Features

  • High-accuracy voltage detection: Ensures precise monitoring of voltage levels.
  • Ultra-low current consumption: Minimizes power drain in battery-powered applications.
  • Small footprint package: Allows for compact system designs.
  • Hysteresis: Prevents output chattering due to noisy voltage inputs.
  • Open-drain output: Provides flexibility for interfacing with different logic levels and circuit configurations.

Benefits

  • Enhanced system reliability: Accurate voltage monitoring prevents malfunctions caused by voltage variations.
  • Longer battery life: Low current consumption extends the operating time of battery-powered devices.
  • Compact design: Small package size enables smaller and more portable electronic products.
  • Protection against voltage anomalies: Prevents damage to sensitive components from overvoltage and undervoltage conditions.
  • Simplified system design: Integrated features reduce the need for external components and simplify circuit design.

Additional Details

The S-8322AFMP-D0F-T2 operates over a wide temperature range. The specific detection voltage is factory set. The open-drain output requires an external pull-up resistor. For detailed specifications, including operating voltage range, temperature characteristics, and output drive capability, refer to the manufacturer's datasheet.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess