EN
  • EN
  • DE

S-8321AGMP-DNG-T2

Part No S-8321AGMP-DNG-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310267-S-8321AGMP-DNG-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8321AGMP-DNG-T2 CAD Model

Description

The S-8321AGMP-DNG-T2 is a step-up DC-DC converter IC manufactured by SII Semiconductor Corporation. It is designed to efficiently boost a lower input voltage to a higher, regulated output voltage. This makes it suitable for applications where a stable higher voltage is required from a battery or other low-voltage source.

Applications:

      
  • Portable electronics: Smartphones, tablets, and media players.
  •   
  • Wearable devices: Smartwatches, fitness trackers, and Bluetooth headsets.
  •   
  • LED backlighting: Powering LEDs in LCD displays and other lighting applications.
  •   
  • Power banks: Boosting voltage for charging devices with higher voltage requirements.
  •   
  • Wireless sensors: Providing a stable voltage for sensor circuitry.

Features:

      
  • High Efficiency: Designed for high power conversion efficiency, minimizing energy loss and maximizing battery life.
  •   
  • Low Start-up Voltage: Operates from a low input voltage, allowing the device to function even with a partially discharged battery.
  •   
  • Adjustable Output Voltage: The output voltage can be adjusted using external components, providing flexibility for various application needs.
  •   
  • Built-in Protection Circuits: Includes overvoltage protection (OVP), overcurrent protection (OCP), and short-circuit protection (SCP) for enhanced reliability and safety.
  •   
  • Synchronous Rectification: Uses synchronous rectification to further improve efficiency by replacing the rectifier diode with a MOSFET.
  •   
  • Small Package: Available in a compact package for space-saving designs.

Benefits:

      
  • Extended Battery Life: High efficiency reduces power consumption and extends the operating time of battery-powered devices.
  •   
  • Stable Output Voltage: Provides a regulated output voltage, ensuring consistent performance of the connected circuitry.
  •   
  • Robust Protection: Built-in protection circuits prevent damage to the IC and the surrounding components in the event of overvoltage, overcurrent, or short-circuit conditions.
  •   
  • Simplified Design: Integrates many functions into a single chip, reducing the number of external components needed and simplifying board layout.
  •   
  • Compact Size: The small package size allows for integration into space-constrained applications.

Additional Details:

The S-8321A series includes various models with different features and specifications. Key parameters to consider when selecting a specific model include the input voltage range, output voltage range, switching frequency, and maximum output current. Consult the manufacturer's datasheet for detailed information and application guidelines.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Panjit
Lowest to $6.9300
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,789 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess