EN
  • EN
  • DE

S-8261ACJMD-G4JT2S

Part No S-8261ACJMD-G4JT2S
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 094877-S-8261ACJMD-G4JT2S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261ACJMD-G4JT2S CAD Model

Description

The S-8261ACJMD-G4JT2S is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed for accurate voltage monitoring and provides a reliable reset signal when the voltage drops below a predetermined threshold. It is characterized by low current consumption and small package size, making it well-suited for portable and battery-powered applications where power efficiency and space are critical.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up or undervoltage conditions, ensuring proper operation.
  • Battery Management Systems: Monitors battery voltage in portable devices, preventing deep discharge and extending battery life.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected devices.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to ensure stable and reliable operation.
  • Wearable Devices: Implemented in smartwatches and fitness trackers to monitor battery voltage and prevent data loss.

Features

  • High-Precision Detection Voltage: Offers accurate voltage detection with minimal tolerance.
  • Ultra-Low Current Consumption: Minimizes power drain, maximizing battery life in portable devices.
  • Small Package: Allows for compact designs in space-constrained applications.
  • Hysteresis: Prevents output oscillation due to small voltage fluctuations.
  • Open-Drain Output: Provides a flexible output configuration for easy interfacing with other circuits.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions and data corruption due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, enabling longer operating times for battery-powered devices.
  • Simplified Circuit Design: Integrates all necessary components for voltage detection into a single IC.
  • Improved System Protection: Protects sensitive components from damage caused by voltage drops or fluctuations.
  • Compact and Efficient Solution: Small size and low power consumption make it ideal for portable applications.

Additional Details

The S-8261ACJMD-G4JT2S is designed to operate within a specific voltage and temperature range. The exact detection voltage is determined by the part number. The open-drain output requires an external pull-up resistor. Refer to the SII Semiconductor Corporation datasheet for detailed electrical characteristics, application circuits, and timing diagrams.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1094 $57.9820
1,290+ $0.0899 $115.9710
1,995+ $0.0870 $173.5650
2,745+ $0.0842 $231.1290
3,550+ $0.0815 $289.3250
4,750+ $0.0730 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess